EN
  • EN
  • DE
  • IT

ADSP-BF527KBCZ-6

Part No ADSP-BF527KBCZ-6
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description Blackfin Embedded Processor | IC DSP CTRLR 16B 600MHZ 289BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed Point
Interface DMA, Ethernet, I2C, PPI, SPI, SPORT, UART, USB
Clock Rate 600MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 132kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.10V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 289-LFBGA, CSPBGA
Supplier Device Package 289-CSPBGA (12x12)
Family Part Number ADSP-BF527
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142255-ADSP-BF527KBCZ-6
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF527KBCZ-6 CAD Model

Description

ADSP-BF527KBCZ-6: A High-Performance Digital Signal Processor from Analog Devices Inc.

The ADSP-BF527KBCZ-6 is a cutting-edge digital signal processor (DSP) designed by Analog Devices Inc., a leader in high-performance signal processing solutions. This processor is part of the Blackfin family, which is renowned for its combination of microcontroller-like programmability with the computational power and speed of a DSP.

At the heart of the ADSP-BF527KBCZ-6 is a high-performance core with a maximum frequency of 600 MHz, providing a computational power of up to 1200 MMACS (Million Multiply Accumulate operations per Second). This impressive performance makes it suitable for a wide range of applications, including audio and video processing, industrial control, biometric analysis, and networked applications.

The processor is equipped with a rich set of peripherals that enhance its functionality. It includes an integrated Ethernet MAC, USB 2.0 interface, and a host of other serial ports such as UART, SPI, and TWI. This connectivity allows the ADSP-BF527KBCZ-6 to easily interface with various external devices and networks, making it an excellent choice for embedded systems that require network connectivity and data transfer capabilities.

The ADSP-BF527KBCZ-6 also boasts a dual-bank on-chip memory architecture, which includes L1 instruction and data memory, as well as L2 SRAM. This memory hierarchy is designed to provide high-speed access to critical data and instructions, which in turn helps to optimize system performance and efficiency.

For developers, Analog Devices offers comprehensive support through their CrossCore Embedded Studio and VisualDSP++ development environments. These tools provide a rich set of software libraries, debuggers, and emulators to facilitate the development of complex applications on the ADSP-BF527KBCZ-6 platform.

The robust feature set and high performance of the ADSP-BF527KBCZ-6 make it an ideal choice for designers who require a versatile and powerful DSP for their next-generation embedded systems. With its advanced capabilities and support for real-time signal processing, the ADSP-BF527KBCZ-6 continues to set the standard for integrated digital signal processing solutions.

You May Also Be Interested in

ON Semiconductor
CD-DSP
Lowest to $5.6245
Freescale Semiconductor - NXP
DSP, 24 BIT SIZE, 8-EXT BIT, 100
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 300MHZ 289CSBGA
Need more? Email Us
Texas Instruments
DSP WIRELESS CELLULAR
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 80MHZ 252-BGA
Need more? Email Us
Renesas Electronics America
CCD CAMERA DSP
Lowest to $61.7525
SANYO Semiconductor (U.S.A) Corporation
TV AND VCR VIF/SIF IF SIGNAL-PRO
Need more? Email Us
Analog Devices Inc.
16 BIT DSP
Need more? Email Us
Analog Devices Inc.
IC DSP CONTROLLER 16BIT 100LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $293.0527 $293.0527
2+ $262.7369 $525.4738
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 969 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess