EN
  • EN
  • DE

ADSP-BF532SBBC-ENG

Part No ADSP-BF532SBBC-ENG
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027804-ADSP-BF532SBBC-ENG
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADSP-BF532SBBC-ENG CAD Model

Description

The ADSP-BF532SBBC-ENG is a high-performance digital signal processor (DSP) from the reputable manufacturer Analog Devices Inc. This product is part of the Blackfin family of processors, which are renowned for their combination of a microcontroller architecture with a DSP, making them ideal for a wide array of applications that require high-speed numeric processing and low-power consumption.

Key Features:

  • Core Performance: The ADSP-BF532SBBC-ENG features a high-speed core with a maximum frequency of 400MHz, delivering up to 800 MMACS (Million Multiply-Accumulate operations per Second), which is perfect for intensive signal processing tasks.
  • Memory: It comes equipped with a large on-chip memory, including 148KB of RAM, which can be used for both instructions and data, thus providing flexibility and speed to the execution of complex algorithms.
  • Peripheral Set: This DSP includes a rich set of peripherals such as UART, SPI, SPORT (Serial Port), and timers, offering designers a variety of options for interfacing with other components in embedded systems.
  • Power Efficiency: Designed with power-sensitive applications in mind, the ADSP-BF532SBBC-ENG provides a dynamic power management feature that allows the frequency and voltage to be independently controlled to minimize power consumption.
  • Integration: The processor integrates a PLL (Phase-Locked Loop) that enables the device to operate at a variety of clock speeds, further supporting the optimization of power usage for different processing demands.

Applications:

The versatility of the ADSP-BF532SBBC-ENG makes it suitable for a range of applications, including but not limited to:

  • Industrial control and automation systems
  • Audio and video processing
  • Automotive infotainment and driver assistance
  • Medical imaging and diagnostic equipment
  • Wireless communication infrastructure
  • Instrumentation and measurement devices

Overall, the ADSP-BF532SBBC-ENG from Analog Devices Inc. is a powerful and efficient solution for developers needing a processor that can handle complex digital signal processing tasks while maintaining low power consumption and high integration.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
STMicroelectronics
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Amic
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
Amic
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess