EN
  • EN
  • DE

ADSP-BF537BBCZ-5BV

Part No ADSP-BF537BBCZ-5BV
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTLR 16BIT 208CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 533MHz
Non-Volatile Memory External
On-Chip RAM 132kB
Voltage - I/O 3.30V
Voltage - Core 1.25V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 208-CSPBGA (17x17)
Win Source Part Number 198857-ADSP-BF537BBCZ-5BV
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADSP-BF537BBCZ-5BV CAD Model

Description

ADSP-BF537BBCZ-5BV: A High-Performance Blackfin Embedded Processor

The ADSP-BF537BBCZ-5BV is a standout embedded processor from Analog Devices Inc., renowned for its combination of signal processing performance and power efficiency. This processor is part of the Blackfin family, which is well-known for its dual functionality, being able to execute both 32-bit native instruction set applications and 16-bit DSP tasks effectively. This makes the ADSP-BF537BBCZ-5BV an ideal choice for a variety of embedded applications that require a high degree of computational power and real-time processing.

Featuring a core clock speed of 500 MHz, the ADSP-BF537BBCZ-5BV delivers a performance level that is suitable for demanding applications, including industrial control, automotive systems, and networked communication devices. Its architecture is designed to support complex digital signal processing algorithms while maintaining low power consumption, which is crucial for portable and power-sensitive applications.

The processor is equipped with a rich set of integrated peripherals, including MAC (Media Access Control), UART (Universal Asynchronous Receiver/Transmitter), SPI (Serial Peripheral Interface), and I2C (Inter-Integrated Circuit) interfaces. These interfaces provide the flexibility needed to handle various external devices and communication protocols, allowing for seamless integration into a wide range of systems.

Another key feature of the ADSP-BF537BBCZ-5BV is its Link Port, which facilitates direct processor-to-processor communication, enabling efficient data transfer and system expansion without the need for additional hardware. Furthermore, the processor boasts an on-chip 64KB L1 memory and a 132KB L2 SRAM, which are essential for high-speed data processing and storage.

The ADSP-BF537BBCZ-5BV comes in a 208-Ball CSPBGA package, which provides a compact footprint for space-constrained applications. Its robust design ensures reliable operation even in harsh environments, making it a preferred choice for industrial and automotive markets.

Overall, the ADSP-BF537BBCZ-5BV by Analog Devices Inc. represents a powerful, efficient, and versatile solution for embedded systems developers seeking to balance performance with power management, all within a compact and integrable design.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC PROCESSOR QUAD DGTL 783FCBGA
Lowest to $255.8648
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess