EN
  • EN
  • DE
  • IT

ADSP-BF542BBCZ-4A

Part No ADSP-BF542BBCZ-4A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 16BIT 400MHZ 400CSBGA  /  
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Blackfin®
Package Tray
Type Fixed Point
Interface CAN, SPI, SSP, TWI, UART, USB
Clock Rate 400MHz
Non-Volatile Memory External
On-Chip RAM 132kB
Voltage - I/O 2.50V, 3.30V
Voltage - Core 1.25V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 400-LFBGA, CSPBGA
Supplier Device Package 400-CSPBGA (17x17)
Base Product Number ADSP-BF542
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 1
Win Source Part Number 1200827-ADSP-BF542BBCZ-4A
Ultra Librarian 3D Model Ultra Librarian ADSP-BF542BBCZ-4A CAD Model

Description

The ADSP-BF542BBCZ-4A is a high-performance digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. It is part of the Blackfin family of products, which are known for their exceptional signal processing capabilities and flexible architecture. This makes the ADSP-BF542BBCZ-4A an ideal choice for a wide range of applications, including industrial control, medical imaging, audio and video processing, and automotive systems.

This DSP operates at a core frequency of up to 400 MHz, providing a computational performance of up to 800 MMACS (Million Multiply-Accumulate operations per Second). This allows for high-speed signal processing tasks to be performed efficiently and effectively. The processor is built on a 16/32-bit RISC-like architecture that supports conditional execution and SIMD (Single Instruction, Multiple Data) multimedia processing, enhancing its performance for complex algorithms.

The ADSP-BF542BBCZ-4A comes with a rich set of peripherals and interfaces, including dual-channel DMA controllers, UART, SPI, SPORT (Serial Port), and CAN interfaces, which facilitate easy integration into system designs. It also features a flexible memory architecture with a hierarchical memory structure, including L1 and L2 memories that can be configured as SRAM for data storage or as cache to improve the efficiency of program execution.

Security is also a key consideration for the ADSP-BF542BBCZ-4A, as it includes a lockbox secure technology with secure boot and cryptography support. This ensures that sensitive data can be protected throughout the operation of the device.

With its low power consumption and advanced power management features, the ADSP-BF542BBCZ-4A is well-suited for portable and power-sensitive applications. The processor is available in a 208-ball CSPBGA package, which is designed to minimize the footprint on the PCB and is ideal for space-constrained environments.

Analog Devices Inc. provides comprehensive support for the ADSP-BF542BBCZ-4A, including development tools, software libraries, and reference designs, to accelerate the development cycle and reduce time-to-market for products incorporating this powerful DSP.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
VIDEO AND AUDIO SIGNAL-PROCESSIN
Lowest to $5.4202
Texas Instruments
IC DGTL MEDIA PROCESSOR 423FCBGA
Lowest to $64.2490
Freescale Semiconductor - NXP
DIGITAL SIGNAL PROCESSOR, CMOS
Lowest to $10.6908
Asahi Kasei Microsystems
IC DSP AUDIO MULTI-CH CODEC LQFP
Need more? Email Us
ON Semiconductor
CD-DSP
Lowest to $7.3554
Analog Devices Inc.
IC DSP 16BIT 80MHZ 144CSPBGA
Need more? Email Us
ON Semiconductor
CD-DSP
Lowest to $5.6245
Analog Devices Inc.
IC DSP SHARK 200MHZ 100LQFP
Lowest to $48.8956
SANYO Semiconductor (U.S.A) Corporation
TV AND VCR VIF/SIF IF SIGNAL-PRO
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7423 $71.2269
6+ $19.4809 $116.8854
9+ $18.8721 $169.8489
13+ $18.2634 $237.4242
16+ $17.6546 $282.4736
22+ $15.8283 $348.2226
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess