EN
  • EN
  • DE

ADSP-CM408CSWZ-BF

Part No ADSP-CM408CSWZ-BF
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC ARM CORTEX M4 FLASH 120LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Floating Point
Interface CAN, I2C, SPI, SPORT, UART/USART, USB
Clock Rate 240MHz
Non-Volatile Memory FLASH (2 MB)
On-Chip RAM 384kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 176-LQFP Exposed Pad
Manufacturer Package 176-LQFP-EP (24x24)
Win Source Part Number 768215-ADSP-CM408CSWZ-BF
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-CM408
ECCN 3A991.a.2
Country of Origin China
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADSP-CM408CSWZ-BF CAD Model

Description

Analog Devices ADSP-CM408CSWZ-BF Microcontroller

The ADSP-CM408CSWZ-BF is a highly integrated mixed-signal microcontroller solution developed by Analog Devices Inc., a leader in high-performance semiconductors. This product is designed to deliver exceptional precision, reliability, and performance for a wide range of industrial, automotive, and consumer applications that require sophisticated control and signal processing capabilities.

At the heart of the ADSP-CM408CSWZ-BF is a 32-bit ARM Cortex-M4 processor core, which features a floating-point unit (FPU) for efficient handling of computationally intensive tasks. The core operates at a frequency of up to 240 MHz, providing the computational horsepower necessary to execute complex algorithms and manage multiple tasks simultaneously.

This microcontroller is equipped with 384KB of embedded SRAM, which allows for rapid data access and manipulation, ensuring smooth and responsive system performance. Additionally, the ADSP-CM408CSWZ-BF includes 2MB of flash memory for secure and reliable storage of firmware and application code.

The device boasts an array of integrated peripherals that enhance its functionality and reduce the need for additional components. These include multiple serial communication interfaces such as UART, SPI, and I2C, as well as advanced control peripherals like PWM outputs and timers. It also features a 16-channel, 12-bit analog-to-digital converter (ADC) with a conversion rate of up to 2 MSPS, allowing for precise data acquisition from sensors and other analog sources.

For applications demanding robust connectivity, the ADSP-CM408CSWZ-BF supports CAN and USB interfaces, facilitating communication with other devices and systems. Its rich set of I/O options and connectivity features make it an ideal choice for embedded systems that require external interaction and control.

The microcontroller is housed in a small 120-lead LQFP package, making it suitable for space-constrained applications. Additionally, it is characterized for operation over an industrial temperature range, ensuring reliable performance even in harsh environments.

In summary, the ADSP-CM408CSWZ-BF from Analog Devices Inc. is a powerful, versatile, and reliable microcontroller that offers a comprehensive set of features for demanding applications. Its integration of advanced processing capabilities, memory, and peripherals into a single chip makes it a compelling choice for designers looking to optimize their systems for performance and cost.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4972 $73.4916
5+ $20.1002 $100.5010
8+ $19.4721 $155.7768
11+ $18.8440 $207.2840
14+ $18.2158 $255.0212
19+ $16.3315 $310.2985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess