EN
  • EN
  • DE

ADT7301ARMZ-REEL7

Part No ADT7301ARMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-150C 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 51 Weeks
Features Temperature Sensor Digital, Local -40°C ~ 150°C 13 b 8-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name ADT7301
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADT7301ARMZ-REEL7TR, ADT7301ARMZ-REEL7-ND, ADT7301ARMZ-REEL7CT, ADT7301ARMZ-REEL7DKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911020-ADT7301ARMZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADT7301ARMZ-REEL7 CAD Model

Description

The ADT7301ARMZ-REEL7 is a high-performance, precision temperature sensor from Analog Devices Inc., designed to offer accurate temperature monitoring in a diverse range of applications. This device is part of Analog Devices' extensive portfolio of temperature sensors, which are known for their reliability and high precision.

Key Features:

  • Accuracy: The ADT7301ARMZ-REEL7 offers an impressive temperature accuracy of ±0.5°C from -40°C to +125°C, ensuring precise temperature readings for critical applications.
  • Resolution: With a 10-bit digital output, the sensor provides a high resolution of 0.25°C per bit, allowing for fine-grained temperature measurement.
  • Interface: The device features a versatile SPI (Serial Peripheral Interface) that facilitates easy integration into existing digital systems.
  • Supply Voltage: Operating with a supply voltage range from 2.7V to 5.5V, the ADT7301ARMZ-REEL7 is suitable for a wide array of power environments, from battery-operated devices to industrial systems.
  • Power Consumption: It boasts a low power consumption, making it ideal for portable or remote sensing applications where power efficiency is crucial.
  • Package: The sensor is offered in a compact MSOP (Mini Small Outline Package) which is conducive to space-constrained designs.
  • Temperature Range: Capable of operating over a wide temperature range, this sensor is versatile for use in environments from -40°C to +150°C.

Applications:

The ADT7301ARMZ-REEL7 is suitable for a variety of applications, including but not limited to:

  • Industrial control systems
  • Data acquisition systems
  • Environmental monitoring
  • Medical and scientific instrumentation
  • Computer thermal management
  • Portable and battery-powered devices

With its high accuracy and low power consumption, the ADT7301ARMZ-REEL7 from Analog Devices Inc. is an excellent choice for designers who require reliable temperature sensing with minimal impact on system resources. Whether for industrial, medical, or consumer electronics, this temperature sensor stands out for its ease of integration and dependable performance.

You May Also Be Interested in

Microchip Technology
SENSOR DIGITAL -40C-125C 16QFN
Need more? Email Us
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Analog Devices Inc.
SENSOR TEMP ANLG VOLT TO-92-3
Lowest to $6.5292
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Maxim Integrated
SENSOR DIGITAL -55C-125C 8DIP
Need more? Email Us
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO92-3
Lowest to $1.9072
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0541 $56.4328
18+ $5.7880 $104.1840
27+ $5.6071 $151.3917
37+ $5.4262 $200.7694
48+ $5.2453 $251.7744
64+ $4.7027 $300.9728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,024 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess