EN
  • EN
  • DE

ADT7317ARQZ

Part No ADT7317ARQZ
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description Accurate Digital Temperature Sensor | SENSOR DIGITAL -40C-120C 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 120°C
Sensing Temperature - Remote -40°C ~ 120°C
Output Type I2C/SMBus, SPI
Supply Voltage (V) 2.7V ~ 5.25V
Resolution 10 b
Features Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±3°C (±5°C)
Test Condition 0°C ~ 85°C (-40°C ~ 120°C)
Temperature Range - Operating -40°C ~ 120°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number ADT7317
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1142309-ADT7317ARQZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADT7317ARQZ CAD Model

Description

The ADT7317ARQZ is a high-precision digital temperature sensor and quad voltage output digital-to-analog converter (DAC) manufactured by Analog Devices Inc. This versatile component offers exceptional performance for a wide range of applications requiring accurate temperature monitoring and precise analog control.

Key Features

  • Temperature Sensing: The ADT7317ARQZ features a high-accuracy temperature sensor with a range of -40°C to +150°C and an accuracy of ±0.5°C from -40°C to +105°C, ensuring reliable readings in diverse environments.
  • Digital-to-Analog Converters: Equipped with four 12-bit DACs, the device provides a flexible solution for generating analog voltages that can be used for various control applications.
  • Interface Options: It supports both SPI and I²C interfaces, allowing for easy integration with a variety of microcontrollers and digital systems.
  • Programmable: Users can program the output range of the DACs, set temperature alarm thresholds, and configure the sensor’s resolution, making it adaptable to specific application requirements.

Applications

The ADT7317ARQZ is ideal for use in system thermal management, industrial control systems, environmental monitoring, and other applications that demand high-precision temperature data and analog control signals. Its robust design ensures consistent performance even in harsh industrial environments.

Package and Quality

Encased in a compact 16-lead QSOP package, the ADT7317ARQZ is designed for space-constrained applications. It is also RoHS compliant, ensuring adherence to the latest environmental standards for electronic components.

Manufacturer Support

Analog Devices Inc. provides comprehensive technical support for the ADT7317ARQZ, including detailed datasheets, application notes, and reference designs to facilitate the integration and use of this sensor in your projects.

You May Also Be Interested in

Analog Devices Inc.
SENSOR DIGITAL -40C-120C 16QSOP
Lowest to $5.2271
Texas Instruments
±1°C TEMPERATURE SENSOR with Series-R, η-Factor, and Automatic Beta Compensation
Lowest to $0.7612
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO46-3
Lowest to $16.1184
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $4.7972
Texas Instruments
LM35 Precision Centigrade Temperature Sensors
Lowest to $43.2010
Microchip Technology
Digital Temperature Sensor with SPI™ Interface | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $0.2945
Maxim Integrated
12-Bit Plus Sign Temperature Sensors with SMBus/I2C-Compatible Serial Interface | SENSOR DIGITAL -55C-150C 8SOIC
Need more? Email Us
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Lowest to $6.5283
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $18.4546

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess