EN
  • EN
  • DE

TC72-2.8MUA

Part No TC72-2.8MUA
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description Digital Temperature Sensor with SPI™ Interface | SENSOR DIGITAL -55C-125C 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Tube
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type SPI
Supply Voltage (V) 2.65V ~ 5.5V
Resolution 9 b
Features One-Shot, Shutdown Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition -40°C ~ 85°C (-55°C ~ 125°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number TC72
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1264838-TC72-2.8MUA
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC72-2.8MUA CAD Model

Description

The TC72-2.8MUA is a precision temperature sensor from Microchip Technology, designed to offer both accuracy and ease of integration for a wide range of applications. This digital sensor operates on a supply voltage range from 2.7V to 5.5V, making it suitable for various electronic devices, including battery-operated equipment.

Key Features

  • Accuracy: The TC72-2.8MUA provides a high-accuracy temperature reading with a ±2°C maximum error from -40°C to +125°C. This level of precision is essential for applications requiring reliable temperature monitoring.
  • Interface: It features a Serial Peripheral Interface (SPI) that allows for easy communication with microcontrollers and other digital systems. This interface ensures that the TC72 can be integrated into a design with minimal hassle.
  • Supply Voltage: With a versatile supply voltage range, this sensor is adaptable to various power environments, ensuring consistent performance across different applications.
  • Low Power Consumption: The device is optimized for low power consumption, drawing only 250 µA during operation and 1 µA in shutdown mode, which is ideal for power-sensitive designs.
  • Temperature Range: The TC72-2.8MUA operates over a wide temperature range, making it suitable for use in environments that experience extreme temperature variations.

Applications

The TC72-2.8MUA is well-suited for a variety of applications, including:

  • Industrial control systems
  • Environmental monitoring
  • Computer peripherals
  • Consumer electronics
  • Automotive systems

Product Specifications

Parameter Value
Supply Voltage 2.7V to 5.5V
Accuracy ±2°C (max)
Operating Temperature Range -40°C to +125°C
Interface Type SPI
Current - Supply (Max) 250 µA
Current - Shutdown (Max) 1 µA

With its robust feature set and flexible operation, the TC72-2.8MUA from Microchip Technology is an excellent choice for designers seeking a reliable and precise temperature sensor for their next project.

You May Also Be Interested in

NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2945 $58.9000
480+ $0.2414 $115.8720
740+ $0.2345 $173.5300
1,025+ $0.2264 $232.0600
1,320+ $0.2195 $289.7400
1,765+ $0.1964 $346.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess