EN
  • EN
  • DE

SNJ54LS33J

Part No SNJ54LS33J
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUADRUPLE 2-INPUT POSITIVE-NOR BUFFERS WITH OPEN-COLLECTOR OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256696-SNJ54LS33J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54LS33J CAD Model

Description

Product Overview: SNJ54LS33J from Texas Instruments

The SNJ54LS33J is a high-grade integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This particular device is part of the 54LS series, which is known for its low-power Schottky technology, offering a balanced trade-off between speed and power consumption. The SNJ54LS33J is packaged in a robust ceramic J-lead chip carrier, ensuring reliable performance even under harsh environmental conditions.

Key Features

  • Logic Type: The SNJ54LS33J is a quadruple 2-input positive-NOR gate, providing fundamental logic operations essential for digital circuits.
  • Supply Voltage Range: It operates over a wide supply voltage range, typically from 4.5V to 5.5V, making it compatible with standard TTL (Transistor-Transistor Logic) levels.
  • Operating Temperature: This device is characterized for operation over the full military temperature range of -55°C to 125°C, ensuring reliability in extreme conditions.
  • Package: The J-lead chip carrier package is designed for high-density mounting and is well-suited for military and aerospace applications where durability is a necessity.
  • Logic Family: As part of the LS (Low-power Schottky) family, it strikes a balance between speed and power efficiency, making it an excellent choice for battery-powered or energy-conscious designs.

Applications

The versatility of the SNJ54LS33J allows it to be used in a variety of applications, including:

  • Complex digital systems
  • Military and aerospace electronics
  • Communication infrastructure
  • Instrumentation and test equipment
  • Control systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SNJ54LS33J is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected by military and industrial users. The ceramic packaging not only provides physical protection but also enhances the thermal characteristics of the device, contributing to its overall reliability.

In summary, the SNJ54LS33J from Texas Instruments is a reliable and versatile component that is well-suited for applications requiring durable and energy-efficient logic operations. Its military-grade specifications guarantee performance in the most demanding environments, making it a trusted choice for engineers and designers across various industries.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess