EN
  • EN
  • DE

MC9S08DZ16CLC

Part No MC9S08DZ16CLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features S08 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Manufacturer NXP
Series S08
Package Tray
Part Status Obsolete
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-LQFP
Case / Package 32-LQFP (7x7)
Family Name MC9S0
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883873-MC9S08DZ16CLC
Ultra Librarian 3D Model Ultra Librarian MC9S08DZ16CLC CAD Model

Description

NXP MC9S08DZ16CLC Microcontroller

The NXP MC9S08DZ16CLC microcontroller is a powerful and versatile integrated circuit designed for embedded applications requiring a robust mix of performance, low power consumption, and a wide array of features. This particular device is part of the MC9S08 family, which is well-known for its user-friendly features and high degree of integration.

At the heart of the MC9S08DZ16CLC lies an 8-bit S08 central processing unit (CPU), which operates at a maximum frequency of 40 MHz. This provides a solid balance between processing power and energy efficiency, making it an excellent choice for battery-powered devices or applications where power conservation is crucial.

With 16KB of on-chip flash memory, the MC9S08DZ16CLC provides ample space for application code, which is essential for complex or feature-rich applications. Additionally, the device boasts 1KB of RAM, allowing for efficient data manipulation and storage during runtime.

One of the standout features of this microcontroller is its rich set of peripherals. It includes multiple communication interfaces such as I²C, SPI, and SCI, enabling the microcontroller to connect with other devices, sensors, and actuaries in a system. Furthermore, it has an 8-channel 10-bit analog-to-digital converter (ADC), which allows for accurate measurement of analog signals, making it ideal for sensor interfacing and data acquisition tasks.

The MC9S08DZ16CLC also offers an array of timers, including an 8-channel timer/pulse-width modulator (TPM) module, which can be used for precise time-related operations such as event counting, input capture, output compare, or pulse-width modulation for motor control or LED dimming applications.

For security and maintenance purposes, the device features a background debug mode (BDM) that allows for in-system programming and debugging, which is crucial during development and for field updates.

Designed with versatility in mind, the MC9S08DZ16CLC comes in a compact 32-pin LQFP package, which is suitable for space-constrained applications. Its operational voltage range of 2.7V to 5.5V, along with its temperature range of -40°C to 85°C, ensures reliable operation across diverse environments and applications.

In summary, the NXP MC9S08DZ16CLC microcontroller is an excellent choice for designers looking for a feature-rich, low-power, and cost-effective solution for a wide range of embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess