EN
  • EN
  • DE

ADT7411ARQ

Part No ADT7411ARQ
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SPI/I2C Compatible, 10-Bit Digital Temperature Sensor and 8-Channel ADC | SENSOR DIGITAL -40C-120C 16QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 120°C
Sensing Temperature - Remote -40°C ~ 120°C
Output Type I2C, SPI
Supply Voltage (V) 2.7V ~ 5.5V
Resolution 9 b
Features Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±3°C (±5°C)
Test Condition 0°C ~ 85°C (-40°C ~ 120°C)
Temperature Range - Operating -40°C ~ 120°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number ADT7411
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1142313-ADT7411ARQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADT7411ARQ CAD Model

Description

Product Overview: ADT7411ARQ by Analog Devices Inc.

The ADT7411ARQ is a highly integrated temperature monitoring and control solution produced by the renowned semiconductor manufacturer, Analog Devices Inc. This precision device is designed to offer a comprehensive approach to temperature measurement, with a wide range of applications in computer, telecommunications, industrial, and consumer products.

At the heart of the ADT7411ARQ is a temperature sensor with an onboard 10-bit analog-to-digital converter (ADC) that provides a high level of accuracy. It can measure temperatures from -40°C to +120°C, with a resolution of 0.25°C, catering to the needs of various complex and sensitive systems that require precise temperature monitoring.

The device also features a quad voltage monitor, allowing it to measure and control other critical system voltages. This function is crucial for ensuring the stability and reliability of electronic systems, as it helps to prevent damage caused by voltage fluctuations.

The ADT7411ARQ comes in a compact 16-lead QSOP package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance or functionality, making it an excellent choice for systems where board space is at a premium.

In terms of communication, the device utilizes a two-wire serial interface, compatible with I²C and SMBus standards. This feature allows for easy integration into existing digital systems, making the ADT7411ARQ versatile and user-friendly for designers and engineers.

Analog Devices Inc. has a reputation for producing high-quality components, and the ADT7411ARQ is no exception. It is designed to provide reliable and accurate temperature measurements, ensuring system safety and performance. Whether you're developing a sophisticated server, a telecom system, or a consumer electronic device, the ADT7411ARQ is an excellent choice for maintaining optimal temperature levels and system integrity.

Key Features:

  • Temperature measurement range: -40°C to +120°C
  • 10-bit temperature sensor ADC
  • Quad voltage monitor
  • Compact 16-lead QSOP package
  • I²C/SMBus compatible serial interface

You May Also Be Interested in

Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9870 $59.8700
24+ $4.9124 $117.8976
37+ $4.7590 $176.0830
51+ $4.6054 $234.8754
65+ $4.4518 $289.3670
87+ $3.9914 $347.2518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess