EN
  • EN
  • DE

ADT7473ARQH-1

Part No ADT7473ARQH-1
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Thermal Management
Manufacturer Analog Devices Inc.
Win Source Part Number 173639-ADT7473ARQH-1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADT7473ARQH-1 CAD Model

Description

Product Overview: ADT7473ARQH-1 from Analog Devices Inc.

The ADT7473ARQH-1 is a sophisticated thermal management and fan control IC produced by Analog Devices Inc., a renowned leader in the semiconductor industry. This versatile component is designed to meet the demanding needs of modern electronic systems, providing precise monitoring and control of fan speeds to ensure optimal thermal conditions.

The ADT7473ARQH-1 is capable of monitoring up to three temperature zones and controlling up to four fans, which makes it an ideal solution for managing the thermal environment in a variety of applications, including personal computers, servers, and other electronics that require efficient cooling solutions. It achieves this by utilizing a series of temperature sensors and PWM (pulse-width modulation) outputs that dynamically adjust the fan speeds based on the thermal readings.

This IC also features an onboard ADC (analog-to-digital converter) that provides high-resolution temperature measurements, ensuring accurate monitoring of system temperatures. The ADT7473ARQH-1 can communicate with the host system through an I²C-compatible interface, allowing for real-time data transfer and control adjustments.

With its ability to operate over a wide voltage range, the ADT7473ARQH-1 offers flexibility in system design. The device is also equipped with a range of protective features, such as over-temperature protection and fan fault detection, which safeguard the system against potential damage due to thermal events or fan failures.

The ADT7473ARQH-1 comes in a compact 24-pin QSOP (Quarter Size Outline Package) that is both space-efficient and suitable for automated assembly processes, making it easy to integrate into a variety of designs. Analog Devices Inc. provides comprehensive support for this product, including detailed datasheets, application notes, and technical assistance, to facilitate its implementation and ensure successful deployment in your thermal management solutions.

In summary, the ADT7473ARQH-1 is a highly integrated, feature-rich thermal management IC that offers excellent performance and reliability for controlling fan speeds and monitoring temperatures, making it an essential component for any system requiring precise thermal regulation.

You May Also Be Interested in

SMSC Corporation
RPM-Based Fan Controller with HW Thermal Shutdown
Lowest to $1.0765
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4658
Multicomp
Insulating Kit
Need more? Email Us
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess