EN
  • EN
  • DE

ADTL082JRZ-REEL7

Part No ADTL082JRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 5MHZ DUAL LN 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 20V/µs
Gain Bandwidth Product 5 MHz
Current - Input Bias 2 pA
Voltage - Input Offset 1.5 mV
Current - Supply 1.2mA (x2 Channels)
Current - Output / Channel 27 mA
Voltage - Supply Span (Min) 8 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADTL082
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 559669-ADTL082JRZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADTL082JRZ-REEL7 CAD Model

Description

ADTL082JRZ-REEL7 - Analog Devices Inc.

ADTL082JRZ-REEL7 Image

The ADTL082JRZ-REEL7 is a precision JFET input operational amplifier from the renowned manufacturer Analog Devices Inc. This high-performance op-amp is designed to offer a perfect blend of low offset voltage, low input bias current, and high speed, making it an ideal choice for a wide range of applications including active filters, photodiode amplification, and medical equipment.

Key Features:

  • Low Input Bias Current: The JFET input stage ensures a low input bias current, which is crucial for high-impedance sensor applications and precision measurements.
  • High Speed: With its fast settling time and slew rate, the ADTL082JRZ-REEL7 is capable of handling rapid signal changes, making it suitable for audio, video, and data signal processing.
  • Low Noise: The device exhibits low noise performance, which is essential for high-fidelity and precise amplification tasks.
  • Wide Supply Voltage Range: It operates with a supply voltage range that supports both single-supply and dual-supply configurations, providing flexibility in various circuit designs.
  • Industrial Temperature Range: This op-amp is designed to operate over a wide temperature range, ensuring reliability and performance in industrial environments.

Applications:

  • Active Filters
  • Photodiode Amplification
  • Data Acquisition Systems
  • Medical Instrumentation
  • Audio and Video Processing

The ADTL082JRZ-REEL7 comes in a compact package and is part of a tape and reel packaging option, denoted by the 'REEL7' suffix, which is suitable for automated assembly processes, thus making it a convenient choice for mass production. Its precision specifications and robust design make it a go-to operational amplifier for designers looking for a reliable and high-performance component.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the official Analog Devices Inc. website or consult the ADTL082JRZ-REEL7 datasheet.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess