The ADTL082JRZ is a high-performance operational amplifier from Analog Devices Inc., designed to offer a blend of precision, low power consumption, and versatility. This operational amplifier is suitable for a wide range of applications, including sensor interfacing, portable devices, and active filtering, among others. The device is part of the JFET family of op-amps, which are known for their low input bias currents and high input impedance.
Key Features
- Low Offset Voltage: The ADTL082JRZ boasts a low offset voltage, which ensures accuracy in signal amplification and makes it ideal for precision applications.
- Low Input Bias Current: With JFET input stages, the device exhibits a low input bias current, thereby reducing errors in high impedance circuits.
- Wide Bandwidth: The op-amp features a wide bandwidth, enabling it to handle a broad range of frequencies without significant signal degradation.
- Single or Dual Supply Operation: It can operate from a single supply or dual supplies, providing flexibility in various circuit designs.
- Low Power Consumption: Designed for efficiency, the ADTL082JRZ consumes low power, which is critical for battery-powered and portable applications.
- High Slew Rate: The high slew rate of this op-amp allows for fast response times, making it suitable for applications requiring rapid changes in the output signal.
Applications
The ADTL082JRZ operational amplifier finds its place in numerous applications across different sectors. Its precision and low power consumption make it a good choice for:
- Instrumentation amplifiers
- Audio processing
- Analog filters
- Data acquisition systems
- Active filters and integrators
- Photodiode amplification
Product Specifications
| Parameter |
Value |
| Package/Case |
SOIC-8 |
| Number of Channels |
2 |
| Supply Voltage (Min) |
±4V |
| Supply Voltage (Max) |
±18V |
| Operating Temperature |
-40°C to +125°C |
The ADTL082JRZ from Analog Devices Inc. is a reliable and efficient choice for designers looking for an operational amplifier that delivers both performance and versatility.