EN
  • EN
  • DE

LM2830XMFX/NOPB

Part No LM2830XMFX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2830/-Q1 High-Frequency 1.0-A Load Step-Down DC-DC Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 5.5V
Output Voltage 0.6V
Output Voltage MAX 4.5V
Output Current 1A
Frequency - Switching 1.6MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1198049-LM2830XMFX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM2830
Introduction Date August 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM2830XMFX/NOPB CAD Model

Description

Product Overview: LM2830XMFX/NOPB

The LM2830XMFX/NOPB is a high-frequency pulse-width-modulated (PWM) step-down DC/DC converter designed by Texas Instruments to provide a highly efficient, compact, and flexible solution for various power supply applications. This particular model is part of the LM2830 series, known for its small form factor and high performance in power management tasks.

Key Features

  • High Efficiency: The LM2830XMFX/NOPB is capable of delivering up to 1.5A of continuous load current with excellent power conversion efficiency, making it suitable for battery-powered devices where energy conservation is critical.
  • Adjustable Output Voltage: It offers an adjustable output voltage range from 1.2V to 17V, which can be set by external resistors. This feature allows for versatility across different applications requiring various voltage levels.
  • High Switching Frequency: Its switching frequency can be as high as 3MHz, which allows the use of small surface-mount inductors and capacitors, reducing the overall footprint and component cost.
  • Integrated Features: The device includes built-in features such as thermal shutdown, cycle-by-cycle current limit, and overvoltage protection, enhancing the safety and reliability of the end application.
  • Low Dropout Operation: The LM2830XMFX/NOPB is optimized for low dropout operation, which extends the battery life by allowing the converter to operate closer to the battery voltage.

Applications

The versatility of the LM2830XMFX/NOPB makes it an excellent choice for a wide range of applications, including:

  • Portable devices
  • Wireless networking
  • DSL modems
  • Set-top boxes
  • Point-of-load conversions in networking systems
  • Other energy-sensitive electronics

Quality and Environmental Compliance

The LM2830XMFX/NOPB is provided in a lead-free, 6-pin SOT-23 package, aligning with environmental regulations and standards. Texas Instruments is committed to maintaining high-quality standards and ensuring that their products meet global environmental directives, such as RoHS.

With its combination of efficiency, adjustability, and compact size, the LM2830XMFX/NOPB from Texas Instruments stands out as a robust choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8549 $51.3882
43+ $2.3425 $100.7275
67+ $2.2693 $152.0431
92+ $2.1961 $202.0412
118+ $2.1229 $250.5022
158+ $1.9033 $300.7214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,810 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess