EN
  • EN
  • DE

ADTL084ARZ-REEL7

Part No ADTL084ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 5MHZ 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 4
Slew Rate 20 V/μs
Gain Bandwidth Product (GBP) 5MHz
Current - Input Bias 2pA
Voltage - Input Offset 1.5mV
Operating Supply Current 1.2mA
Channel Output Current 27mA
Supply Voltage - Operating 8 V to 36 V, ±4 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1015953-ADTL084ARZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADTL084ARZ-REEL7 CAD Model

Description

ADTL084ARZ-REEL7 - High-Performance JFET Operational Amplifier

The ADTL084ARZ-REEL7 is a premium quality quad JFET (Junction Field-Effect Transistor) operational amplifier from Analog Devices Inc., designed to offer a perfect blend of performance and reliability for a wide range of applications. This operational amplifier is part of the industry-recognized ADTL08x series, known for their high-speed performance and low input bias currents.

Encased in a compact SOIC-14 package, the ADTL084ARZ-REEL7 is designed for surface mount technology, making it an ideal choice for dense PCB layouts. It is supplied in tape and reel form, denoted by the 'REEL7' suffix, which facilitates automated manufacturing processes, allowing for efficient assembly and reduced production costs.

Key Features:

  • Low Input Bias Current: The JFET input stage ensures that the device has a very low input bias current, making it suitable for high-impedance sensor applications and precision amplification tasks.
  • High Input Impedance: With its JFET technology, the ADTL084ARZ-REEL7 boasts a high input impedance, minimizing the loading effect on the input signal source.
  • Wide Bandwidth: This operational amplifier offers a wide bandwidth, providing fast response times and making it suitable for high-speed signal processing applications.
  • Low Noise: The device is designed to have low noise characteristics, which is critical for applications requiring high signal fidelity.
  • Single or Dual Supply Operation: It can operate from a single supply or dual supplies, offering flexibility in different circuit configurations and making it versatile for both single-ended and differential input applications.
  • Industrial Temperature Range: The ADTL084ARZ-REEL7 is rated for operation over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications:

The ADTL084ARZ-REEL7 is well-suited for a variety of applications, such as:

  • Active filters
  • Audio and video signal processing
  • Data acquisition systems
  • Instrumentation
  • Photodiode amplification
  • Medical equipment

With its exceptional performance and versatility, the ADTL084ARZ-REEL7 from Analog Devices Inc. is an excellent choice for designers looking for a reliable and high-quality operational amplifier for their next project.

You May Also Be Interested in

ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6037 $51.3145
180+ $0.5655 $101.7900
275+ $0.5464 $150.2600
395+ $0.5082 $200.7390
515+ $0.4891 $251.8865
640+ $0.4700 $300.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 242,470 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess