EN
  • EN
  • DE

ADUC7020BCPZ62-RL7

Part No ADUC7020BCPZ62-RL7
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 62KB FLASH 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 44MHz
Number of I/O 14
Program Memory Size 62KB (31K x16)
Program Memory Type FLASH
Data RAM Size 2K x 32
Supply Voltage - Operating 2.7 V to 3.6 V
Data Converters A/D 5x12b; D/A 4x12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 40-LFCSP-VQ (6x6)
Win Source Part Number 1015955-ADUC7020BCPZ62-RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUC7020BCPZ62-RL7 CAD Model

Description

Analog Devices Inc. ADUC7020BCPZ62-RL7 Microcontroller

The ADUC7020BCPZ62-RL7 is a highly integrated microcontroller from Analog Devices Inc., renowned for its precision and performance in embedded applications. Designed with a focus on industrial and instrumentation systems, this microcontroller combines the convenience of a fully integrated system with the power of a 32-bit ARM7TDMI MCU core, making it a prime choice for sophisticated control systems.

Key Features

  • Core: ARM7TDMI 32-bit RISC machine, ensuring efficient processing and control with a maximum speed of 41.78 MHz.
  • Memory: Equipped with 62KB Flash/16KB RAM, providing ample space for complex applications and data storage.
  • Analog Integration: Features multichannel 12-bit ADCs, 12-bit DACs, and a range of other analog peripherals, making it ideal for processing real-world signals.
  • Power Management: Offers a power-saving mode for energy efficiency, which is critical for battery-operated devices.
  • Temperature Range: Operates over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Packaging: Comes in a compact 48-lead LFCSP (7x7mm) package, which is suitable for space-constrained applications.
  • Communication Interfaces: Includes I²C, SPI, and UART interfaces for versatile connectivity options with other components and peripherals.

Applications

The ADUC7020BCPZ62-RL7 is designed for a broad range of applications, particularly those requiring precise data acquisition and control. It is well-suited for:

  • Industrial control systems
  • Smart sensors and instrumentation
  • Medical devices
  • Automotive control units
  • Portable devices and battery-powered applications

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The ADUC7020BCPZ62-RL7 microcontroller is no exception, with robust design and manufacturing processes ensuring reliable operation in your critical applications. With its extensive integration, this microcontroller reduces the need for external components, thus simplifying design and reducing time to market for your products.

Whether you are developing an advanced industrial system or a compact consumer device, the ADUC7020BCPZ62-RL7 offers the performance, integration, and reliability needed to create an efficient and effective solution.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0171 $54.1539
21+ $4.9372 $103.6812
32+ $4.7829 $153.0528
44+ $4.6286 $203.6584
56+ $4.4743 $250.5608
75+ $4.0114 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,077 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess