EN
  • EN
  • DE

ADUC7020BCPZ62

Part No ADUC7020BCPZ62
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description Precision Analog Microcontroller, 12-Bit Analog I/O, ARM7TDMI MCU | IC MCU 32BIT 62KB FLASH 40LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Core Processor ARM7
Data Bus Width 16/32-Bit
Speed 44MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals PLA, PWM, PSM, Temp Sensor, WDT
The number of I/O 14
Program Memory Size 62KB (31K x16)
Program Memory Type FLASH
Date RAM Size 2K x 32
Supply Voltage 2.7V ~ 3.6V
Data Converters A/D 5x12b; D/A 4x12b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 40-VFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-VQ (6x6)
Family Part Number ADUC7020
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142366-ADUC7020BCPZ62
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUC7020BCPZ62 CAD Model

Description

Analog Devices Inc.

The ADUC7020BCPZ62 is a fully integrated, 32-bit microcontroller from Analog Devices Inc., designed for precision analog and digital control systems. This high-performance MCU is part of the ADuC702x family, known for its robust architecture and ease of use in industrial and instrumentation applications.

Key Features:

  • Core: ARM7TDMI 32-bit RISC machine, which provides exceptional performance and efficiency, making it ideal for applications requiring complex computations and precise control.
  • Clock Speed: The device operates at a frequency of up to 41.78 MHz, delivering the processing power needed for real-time applications.
  • Memory: It comes with 62KB of on-chip flash memory for program storage and 8KB of SRAM, ensuring ample space for application code and data handling.
  • Analog Features: The MCU boasts a 12-bit, 1 MSPS ADC with up to 12 analog inputs, and a 12-bit DAC providing high-resolution analog output capabilities.
  • I/O Ports: Multiple general-purpose I/O pins are available for interfacing with external devices, sensors, and actuators.
  • Temperature Range: The device operates reliably over an industrial temperature range of -40°C to +85°C.
  • Package: Housed in a 48-lead LFCSP (Lead Frame Chip Scale Package), the ADUC7020BCPZ62 is designed for space-constrained applications.
  • Power Management: Features several power-saving modes to reduce power consumption, making it suitable for battery-powered or energy-efficient systems.
  • Peripherals: Includes UART, SPI, I²C interfaces, and a PWM controller, providing versatile options for communication and control within embedded systems.

The ADUC7020BCPZ62 microcontroller is an ideal solution for engineers looking for a high-performance MCU with advanced analog capabilities. Its integration of multiple features into a single chip simplifies design, reduces board space, and lowers system costs. Whether it's for industrial control, sensor interfacing, or process monitoring, the ADUC7020BCPZ62 delivers the precision and reliability expected from a leader in analog technology, Analog Devices Inc.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3104 $50.4832
20+ $5.1778 $103.5560
30+ $5.0160 $150.4800
42+ $4.8542 $203.8764
54+ $4.6924 $253.3896
72+ $4.2070 $302.9040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,075 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess