EN
  • EN
  • DE

ADUC7020BCPZ62I-R

Part No ADUC7020BCPZ62I-R
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case LFCSP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 717602-ADUC7020BCPZ62I-R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC7020BCPZ62I-R CAD Model

Description

The ADUC7020BCPZ62I-R, from Analog Devices Inc., is a highly integrated microcontroller that is specifically designed for precision analog microcontroller applications. This device seamlessly integrates multiple components and functionalities, making it an ideal choice for a wide range of industrial and instrumentation applications.

Key Features:

  • High Precision Analog Microcontroller: The ADUC7020BCPZ62I-R is designed to offer precise analog control, making it suitable for applications requiring accurate measurement and control.
  • ARM7TDMI Core: At the heart of the device is an ARM7TDMI core, which provides a powerful 32-bit processing capability, ensuring efficient handling of complex tasks and algorithms.
  • Integrated Memory: The device comes with embedded 62KB Flash/EE and 8KB SRAM, providing ample memory for program storage and data handling without the need for external memory components.
  • Analog Peripherals: It includes a range of analog peripherals such as multichannel 12-bit ADCs, DACs, and a temperature sensor, providing a versatile platform for analog input and output functions.
  • Robust Operating Temperature: The ADUC7020BCPZ62I-R is designed to operate effectively over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Communication Interfaces: The device supports multiple communication interfaces including I²C, SPI, and UART, enabling easy integration with other components and systems.
  • Packaging: It comes in a compact 64-LFCSP (Lead Frame Chip Scale Package) that minimizes footprint on the PCB and is suitable for space-constrained applications.

Applications:

The ADUC7020BCPZ62I-R is tailored for applications that demand high precision and robust performance, such as:

  • Industrial control systems
  • Process control
  • Smart sensing systems
  • Instrumentation and measurement devices
  • Automotive systems

In summary, the ADUC7020BCPZ62I-R from Analog Devices Inc. is a sophisticated microcontroller solution that offers a blend of precision, integration, and reliability. Its robust feature set and versatile application range make it a valuable component in a multitude of industrial and instrumentation applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7313 $53.8504
19+ $5.5232 $104.9408
29+ $5.3506 $155.1674
39+ $5.1780 $201.9420
50+ $5.0054 $250.2700
67+ $4.4876 $300.6692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,861 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess