EN
  • EN
  • DE

ADUC7022BCPZ32-RL

Part No ADUC7022BCPZ32-RL
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 16/32B 32KB FLASH 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features ARM7® series Microcontroller IC 16/32-Bit 44MHz 32KB (16K x 16) FLASH 40-LFCSP-VQ (6x6)
Manufacturer Analog Devices Inc.
Series MicroConverter® ADuC7xxx
Package Reel - TR
Core Processor ARM7®
Core Size 16/32-Bit
Speed 44MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals PLA, PWM, PSM, Temp Sensor, WDT
Number of I/O 13
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 3.6V
Data Converters A/D 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 40-VFQFN Exposed Pad, CSP
Case / Package 40-LFCSP-VQ (6x6)
Family Name ADUC7022
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ADUC7022BCPZ32-RLCT, ADUC7022BCPZ32-RLTR, ADUC7022BCPZ32-RLDKR, ADUC7022BCPZ32-RL-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911032-ADUC7022BCPZ32-RL
Ultra Librarian 3D Model Ultra Librarian ADUC7022BCPZ32-RL CAD Model

Description

ADUC7022BCPZ32-RL by Analog Devices Inc.

The ADUC7022BCPZ32-RL is a highly integrated microcontroller system from Analog Devices Inc., designed to offer an optimal solution for precision analog microcontroller applications. This product is a part of the ADuC702x series, known for its ARM7TDMI MCU core, which provides a robust platform for embedded applications requiring precise data acquisition and control.

At the heart of the ADUC7022BCPZ32-RL is a 16/32-bit ARM7TDMI core, which operates at up to 41.78 MHz, delivering the computational power necessary for complex algorithms and control functions. The device is equipped with 32KB of on-chip Flash/EE memory and 4KB of SRAM, providing ample space for application code and data storage.

This microcontroller stands out with its precision analog features, including multichannel 12-bit analog-to-digital converters (ADCs) with up to 1 MSPS, 12-bit digital-to-analog converters (DACs), and a range of other peripherals such as UART, SPI, I²C interfaces, timers, and watchdog timers. These features make it an excellent choice for industrial control systems, smart sensors, instrumentation, and point-of-care medical devices, where accurate data acquisition and processing are crucial.

The ADUC7022BCPZ32-RL operates over an extended temperature range, making it suitable for harsh environments. Its power management capabilities ensure efficient operation, with a power-on reset and programmable voltage monitor, which contribute to the reliability and robustness of end applications.

Furthermore, the device comes in a compact 48-lead LFCSP package, which is ideal for space-constrained applications. The 'RL' suffix indicates the product is offered in tape and reel packaging, facilitating automated assembly processes for high-volume production.

Analog Devices Inc. provides comprehensive support for the ADUC7022BCPZ32-RL, including development tools, application notes, and software libraries, helping to reduce development time and accelerate time-to-market for products utilizing this advanced microcontroller system.

Overall, the ADUC7022BCPZ32-RL is a powerful and flexible solution for designers seeking a microcontroller with high-precision analog capabilities, robust digital features, and reliable performance in a variety of applications.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0771 $63.5397
16+ $7.4474 $119.1584
25+ $7.2153 $180.3825
34+ $6.9820 $237.3880
43+ $6.7498 $290.2414
58+ $6.0510 $350.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess