EN
  • EN
  • DE

ADUC7036CCPZ

Part No ADUC7036CCPZ
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description Integrated Precision Battery Sensor for Automotive | IC MCU 32BIT 96KB FLASH 48LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Part Status Last Time Buy
Core Processor ARM7
Data Bus Width 16/32-Bit
Speed 20.48MHz
Connectivity LINbus, SPI, UART/USART
Peripherals PSM, Temp Sensor, WDT
The number of I/O 9
Program Memory Size 96KB (48K x 16)
Program Memory Type FLASH
Date RAM Size 1.5K x 32
Supply Voltage 3.5V ~ 18V
Data Converters A/D 2x16b
Temperature Range - Operating -40°C ~ 115°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Family Part Number ADUC7036
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142387-ADUC7036CCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUC7036CCPZ CAD Model

Description

ADUC7036CCPZ Microcontroller by Analog Devices Inc.

The ADUC7036CCPZ is a high-performance microcontroller designed by Analog Devices Inc., tailored for precision sensing and control applications. This microcontroller stands out in the industry with its integrated set of features that make it ideal for a wide range of applications, including industrial control systems, smart sensing solutions, and sophisticated monitoring devices.

Key Features:

  • Precision Analog Microcontroller: The ADUC7036CCPZ is built to offer a seamless integration of a high-quality analog-to-digital converter (ADC) and digital-to-analog converter (DAC) with a robust ARM7TDMI core, ensuring precise data acquisition and control.
  • Integrated ADC: It comes with a 24-bit sigma-delta ADC that provides high-resolution measurements, making it suitable for applications that require accurate sensor data processing.
  • Dual DACs: The dual 12-bit DACs enable the device to output analog signals with fine resolution, which can be used for precise control tasks or to generate complex waveforms.
  • Processing Core: At the heart of the ADUC7036CCPZ is a powerful ARM7TDMI core, capable of running at speeds up to 41.78 MHz, providing ample processing power for complex algorithms and control logic.
  • Memory: The microcontroller includes 32KB of flash memory and 4KB of SRAM, offering sufficient space for application code and data storage.
  • Package: It is offered in a compact 48-lead LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.
  • Power Efficiency: Designed for low-power operation, the ADUC7036CCPZ is suitable for battery-powered devices and energy-sensitive applications.
  • Temperature Range: This device is operational over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications:

The ADUC7036CCPZ microcontroller is versatile and can be deployed in various sectors, including:

  • Process control and automation
  • Smart sensor interfaces
  • Environmental monitoring systems
  • Medical instrumentation
  • Precision instrumentation

With its robust set of features, the ADUC7036CCPZ from Analog Devices Inc. is engineered to meet the demands of modern control and sensing applications, delivering precision, power efficiency, and performance in a compact form factor.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7715 $64.6290
14+ $8.8392 $123.7488
21+ $8.5620 $179.8020
28+ $8.2860 $232.0080
37+ $8.0099 $296.3663
49+ $7.1818 $351.9082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess