EN
  • EN
  • DE

ADUC7126BSTZ126

Part No ADUC7126BSTZ126
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 16/32B 126KB FLASH 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features ARM7® series Microcontroller IC 16/32-Bit 41.78MHz 126KB (63K x 16) FLASH 80-LQFP (12x12)
Manufacturer Analog Devices Inc.
Series MicroConverter® ADuC7xxx
Package Tray
Core Processor ARM7®
Core Size 16/32-Bit
Speed 41.78MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 40
Program Memory Size 126KB (63K x 16)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 3.6V
Data Converters A/D 12x12b; D/A 4x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 80-LQFP
Case / Package 80-LQFP (12x12)
Family Name ADUC7126
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 119
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911038-ADUC7126BSTZ126
Ultra Librarian 3D Model Ultra Librarian ADUC7126BSTZ126 CAD Model

Description

ADUC7126BSTZ126 Microcontroller by Analog Devices Inc.

The ADUC7126BSTZ126 is a high-performance microcontroller unit (MCU) designed by Analog Devices Inc., a leader in the semiconductor industry. This MCU is tailored for precision control applications, combining the convenience of a fully integrated mixed-signal system with the power of a 32-bit ARM7TDMI® MCU core.

Key Features:

  • ARM7TDMI Core: At the heart of the ADUC7126BSTZ126 lies the industry-standard ARM7TDMI core, delivering robust processing capabilities with a maximum frequency of 41.78 MHz. The core ensures efficient handling of complex computations and control algorithms.
  • Integrated Analog Peripherals: The device includes a range of analog peripherals such as multi-channel 12-bit ADCs, dual 12-bit DACs, and a temperature sensor, enabling precise measurement and control in real-time applications.
  • Memory and Storage: It is equipped with 126KB of on-chip Flash/EE memory and 8KB of SRAM, which provide ample space for program storage and data manipulation without the need for external memory components.
  • Communication Interfaces: To ensure versatile connectivity, the MCU offers multiple communication interfaces, including UART, SPI, I²C, and CAN, facilitating easy integration into a wide range of systems and networks.
  • Power Management: The ADUC7126BSTZ126 features a power-saving mode, which significantly reduces power consumption when the device is in idle or sleep mode, making it ideal for battery-operated devices.
  • Package and Temperature Range: This MCU comes in a 100-lead LQFP package and operates over an industrial temperature range, ensuring reliable performance in harsh environments.

Applications:

The ADUC7126BSTZ126 is engineered for precision-based applications where accurate data acquisition and control are paramount. It is widely used in industrial control systems, medical instrumentation, automotive sensors, and other embedded systems that require high-precision analog interface, efficient data processing, and reliable communication capabilities.

Overall, the ADUC7126BSTZ126 from Analog Devices Inc. is a versatile and powerful microcontroller that offers a perfect blend of analog and digital functionality, making it an excellent choice for engineers and developers looking to build sophisticated control systems with stringent performance requirements.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.5696 $57.1392
5+ $23.4418 $117.2090
7+ $22.7092 $158.9644
10+ $21.9767 $219.7670
12+ $21.2441 $254.9292
16+ $19.0464 $304.7424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,503 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess