EN
  • EN
  • DE

ADUC7126BSTZ126I

Part No ADUC7126BSTZ126I
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description Precision Analog Microcontroller, 12-Bit Analog I/O, Large Memory, ARM7TDMI MCU with Enhanced IRQ Handler | IC MCU 32BIT 126KB FLASH 80LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Core Processor ARM7
Data Bus Width 16/32-Bit
Speed 41.78MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals POR, PWM, WDT
The number of I/O 40
Program Memory Size 126KB (63K x 16)
Program Memory Type FLASH
Date RAM Size 8K x 32
Supply Voltage 2.7V ~ 3.6V
Data Converters A/D 12x12b; D/A 4x12b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Family Part Number ADUC7126
Manufacturer Pack Quantity 119
MSL Level 3 (168 Hours)
Win Source Part Number 1142392-ADUC7126BSTZ126I
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC7126BSTZ126I CAD Model

Description

Analog Devices Inc. ADUC7126BSTZ126I Microcontroller Overview

The ADUC7126BSTZ126I is a highly integrated, multifunctional microcontroller unit (MCU) from Analog Devices Inc., designed to deliver exceptional performance for a wide range of industrial and instrumentation applications. This powerful MCU combines a core processor with a rich set of peripherals and a precision analog front end, making it an ideal solution for complex control systems and precise data acquisition tasks.

Key Features

  • Core Processor: The device is built around a robust ARM7TDMI core, offering a perfect balance between processing power and power efficiency. This core is capable of running at speeds up to 41.78 MHz, providing the computational horsepower required for demanding applications.
  • Memory: Equipped with 126 kB of non-volatile Flash/EE memory and 8 kB of SRAM, the ADUC7126BSTZ126I ensures ample space for program storage and efficient data handling.
  • Analog Integration: The MCU boasts a comprehensive analog subsystem that includes multiple 12-bit DACs, a 12-bit ADC with up to 1 MSPS, and a range of other analog peripherals. This integration facilitates precise control and measurement capabilities.
  • Connectivity: To ensure versatile connectivity options, the device features a variety of interfaces including UART, SPI, I²C, and CAN. This allows for easy integration with other components in a system and supports communication with external devices.
  • Temperature Range: The industrial temperature range of -40°C to +125°C makes the ADUC7126BSTZ126I suitable for operation in harsh environmental conditions.
  • Package: The MCU is available in a 64-LFCSP (Lead Frame Chip Scale Package) that is designed for space-constrained applications.

Applications

The ADUC7126BSTZ126I is ideally suited for a variety of applications, including but not limited to:

  • Process Control and Automation
  • Smart Sensing Systems
  • Motor Control
  • Instrumentation and Measurement Devices
  • Industrial Networking

Analog Devices Inc. is known for its commitment to high-quality products, and the ADUC7126BSTZ126I is no exception. It offers a perfect blend of analog and digital functionality, which, coupled with its robust processing core, makes it a top choice for designers looking to streamline their product development and enhance system performance.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.1531 $84.4593
5+ $23.1000 $115.5000
8+ $22.3781 $179.0248
11+ $21.6563 $238.2193
14+ $20.9344 $293.0816
19+ $18.7688 $356.6072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 654 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess