EN
  • EN
  • DE

ADUC7129BSTZ126

Part No ADUC7129BSTZ126
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 126KB FLASH 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 41.78MHz
Number of I/O 38
Program Memory Size 126KB (63K x 16)
Program Memory Type FLASH
Data RAM Size 2K x 32
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 10x12b; D/A 1x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 80-LQFP (12x12)
Win Source Part Number 143980-ADUC7129BSTZ126
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC7129BSTZ126 CAD Model

Description

Product Overview: ADUC7129BSTZ126

The ADUC7129BSTZ126 is a highly integrated, low power, fully programmable microcontroller designed by Analog Devices Inc., tailored for precision analog microcontroller applications. This product is a part of the ADuC7xxx family, which is renowned for combining the functionality of a high-performance analog-to-digital converter (ADC) with a powerful ARM7TDMI MCU core.

Key Features

  • Core: The device is built around a 32-bit ARM7TDMI microcontroller core, which operates at a frequency of up to 41.78 MHz, providing robust processing capabilities for complex algorithms and control tasks.
  • Analog-to-Digital Converter: It includes a 24-bit sigma-delta ADC with a maximum throughput rate of 1 kSPS, delivering precise data conversion for critical applications.
  • Memory: The ADUC7129BSTZ126 comes with 126 kB of non-volatile Flash/EE memory and 8 kB of SRAM, ensuring ample space for program storage and efficient data handling.
  • Temperature Range: This component is specified for operation over the industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Package: The device is available in a 64-lead LQFP package, providing a compact form factor for space-constrained applications.
  • Power Management: It features multiple power-down modes, enabling energy-efficient operation to extend battery life in portable devices.
  • Peripheral Set: The microcontroller is equipped with a variety of peripherals including UART, SPI, I²C interfaces, timers, and GPIOs, offering excellent integration possibilities.

Applications

The ADUC7129BSTZ126 microcontroller is ideal for a wide range of applications that require precise data acquisition and control. It is particularly well-suited for:

  • Industrial control systems
  • Smart sensors and instrumentation
  • Medical devices
  • Automotive control systems

Conclusion

With its powerful ARM core, high-precision ADC, and extensive set of peripherals, the ADUC7129BSTZ126 from Analog Devices Inc. is a versatile and reliable choice for engineers and designers looking to develop advanced control and monitoring systems. Its robust feature set and industrial temperature range make it an excellent selection for applications demanding high reliability and precision.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.0115 $68.0230
4+ $27.9068 $111.6272
6+ $27.0348 $162.2088
8+ $26.1627 $209.3016
10+ $25.2906 $252.9060
14+ $22.6743 $317.4402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess