EN
  • EN
  • DE

ADUC832BSZ

Part No ADUC832BSZ
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 62KB FLASH 52MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Core Processor 8052
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 34
Program Memory Size 62KB (62K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 2.25K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 8x12b, D/A 2x12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 52-MQFP (10x10)
Win Source Part Number 144158-ADUC832BSZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC832BSZ CAD Model

Description

Product Overview: ADUC832BSZ MicroConverter®

The ADUC832BSZ is a fully integrated 1 MSPS, 12-bit data acquisition system incorporating high performance multichannel analog-to-digital converters (ADCs), 8-bit MCU, and Flash/EE memory on a single chip. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications, this product is designed for precision measurement and control applications.

Key Features

  • High Precision ADC: The device features dual 12-bit ADCs with multichannel inputs, offering a sampling rate of up to 1 MSPS. This enables accurate and rapid data acquisition for a variety of signals.
  • Embedded 8-bit MCU: The onboard microcontroller is compatible with the industry-standard 8052 instruction set, providing a familiar development environment for embedded system designers.
  • On-chip Memory: It includes 62 kB of nonvolatile Flash/EE memory, which is segmented and protected, ensuring secure and reliable storage for both code and data.
  • Integrated Peripherals: The ADUC832BSZ is equipped with a range of peripherals including UART, SPI, I²C interfaces, timers, and digital I/Os, offering versatile options for system integration.
  • Flexible Power Supply: Operating from a supply voltage of 2.7 V to 5.25 V, the device supports a wide range of applications, from low-power portable devices to industrial control systems.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications

The ADUC832BSZ is ideal for applications requiring high-resolution ADCs and an MCU within a single package, such as:

  • Industrial Process Control
  • Smart Sensors
  • Precision Instrumentation
  • Battery-Powered Systems
  • Data Logging Devices

With its robust feature set and high integration level, the ADUC832BSZ MicroConverter® from Analog Devices Inc. streamlines design processes, reduces system complexity, and accelerates time-to-market for a wide range of precision measurement and control applications.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.4463 $86.8926
3+ $35.6483 $106.9449
5+ $34.5343 $172.6715
6+ $33.4203 $200.5218
8+ $32.3063 $258.4504
11+ $28.9642 $318.6062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess