EN
  • EN
  • DE

ADUCM360BCPZ128

Part No ADUCM360BCPZ128
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description Low Power, Precision Analog Microcontroller with Dual Sigma-Delta ADCs, ARM Cortex-M3 | IC MCU 32BIT 128KB FLASH 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit Single-Core
Speed 20 MIPS
Connectivity I2C, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
The number of I/O 19
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 8K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 11x24b; D/A 1x12b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 48-WFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-WQ (7x7)
Family Part Number ADUCM360
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142429-ADUCM360BCPZ128
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUCM360BCPZ128 CAD Model

Description

ADUCM360BCPZ128 Microcontroller Overview

The ADUCM360BCPZ128 is a fully integrated, 3.9 kSPS, 24-bit data acquisition system incorporating dual high performance, multichannel sigma-delta (Σ-Δ) analog-to-digital converters (ADCs), a 32-bit ARM Cortex-M3 processor, and Flash/EE memory on a single chip. Designed by Analog Devices Inc., this microcontroller is tailored for precision measurement and control in industrial and instrumentation systems.

Key Features

  • High Precision ADCs: The device features two 24-bit Σ-Δ ADCs with a low noise performance of 3.9 kSPS, making it ideal for high-precision measurements in applications such as temperature and pressure measurement, and weight sensing.
  • ARM Cortex-M3 Processor: The 32-bit processor offers high efficiency and is suitable for managing complex tasks and algorithms, ensuring smooth operation and fast data processing.
  • On-Chip Memory: With integrated 128 kB Flash memory and 8 kB SRAM, the ADUCM360BCPZ128 provides ample space for application code and data storage.
  • Power Management: The device includes a range of power-saving modes, making it an excellent choice for battery-powered devices and energy-efficient applications.
  • Integrated Peripherals: It comes with a variety of built-in peripherals, including UART, I2C, SPI interfaces, and GPIOs, offering flexibility and ease of integration with other system components.

Applications

The ADUCM360BCPZ128 is ideal for a wide range of applications that require high-precision data acquisition, such as:

  • Industrial control systems
  • Smart sensor systems
  • Medical monitoring devices
  • Instrumentation
  • Environmental monitoring systems

Package and Quality

Encased in a compact 48-lead LFCSP package, the ADUCM360BCPZ128 is designed for space-constrained applications. It also ensures reliability and performance with Analog Devices Inc.'s commitment to quality, making it a trusted choice for critical and demanding applications.

With its combination of precision, integration, and efficiency, the ADUCM360BCPZ128 from Analog Devices Inc. is a powerful solution for a multitude of data acquisition and control tasks.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1630 $64.6520
8+ $13.2619 $106.0952
12+ $12.8475 $154.1700
17+ $12.4330 $211.3610
21+ $12.0186 $252.3906
28+ $10.7753 $301.7084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,535 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess