EN
  • EN
  • DE

AD8363ACPZ

Part No AD8363ACPZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description RF Detector 0.00005MHz to 6000MHz 16-Pin LFCSP EP Reel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0926+
Reference case LFCSP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 717482-AD8363ACPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD8363
Introduction Date February 12, 2008
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD8363ACPZ CAD Model

Description

AD8363ACPZ - True RMS Power Detector by Analog Devices Inc.

The AD8363ACPZ is a state-of-the-art true RMS power detector from Analog Devices Inc., designed to accurately measure complex signals with wide dynamic range. This high-performance component is ideal for precision RF and IF signal power measurement applications across various industries, including wireless communications, radar systems, and test equipment.

At the heart of the AD8363ACPZ is its ability to provide a true RMS calculation of an input signal, which makes it exceptionally reliable for measuring both simple and modulated waveforms. The device can handle a wide frequency range from 50 MHz to 3.8 GHz, ensuring versatility across different communication standards and signal types.

The AD8363ACPZ operates over a temperature range of -40°C to +85°C, guaranteeing consistent performance in diverse environmental conditions. Its wide power supply range from 4.5 V to 5.5 V adds to its flexibility in system design. The device comes in a compact LFCSP (Lead Frame Chip Scale Package) that is both space-saving and easy to integrate into PCB designs.

Key features of the AD8363ACPZ include:

  • True RMS response to input signals
  • Wide operating frequency range: 50 MHz to 3.8 GHz
  • Dynamic range: 50 dB
  • Temperature compensated from -40°C to +85°C
  • Single-ended or differential input capability
  • Linear-in-dB output with a slope of 25 mV/dB (typical)
  • Supply voltage range: 4.5 V to 5.5 V
  • Low power consumption
  • Package: 16-lead LFCSP

One of the notable advantages of the AD8363ACPZ is its linear-in-dB output, which simplifies the process of converting the measured signal into a decibel scale. The device also features exceptional accuracy and stability, ensuring that it delivers reliable measurements that designers and engineers can trust.

Whether it's for power amplifier linearization, transmitter power controls, or signal monitoring, the AD8363ACPZ by Analog Devices Inc. offers a robust and precise solution for RMS power detection in complex signal environments.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8806 $50.6418
8+ $13.8508 $110.8064
12+ $13.4180 $161.0160
16+ $12.9851 $207.7616
20+ $12.5523 $251.0460
27+ $11.2538 $303.8526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess