EN
  • EN
  • DE

ERM5-020-02.0-L-DV-TR

Part No ERM5-020-02.0-L-DV-TR
Manufacturer Samtec Inc.
Catalog Rectangular - Board to Board Connectors
Description CONN HDR 40POS SMD GOLD / 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mfr Samtec Inc.
Series Edge Rate™ ERM5
Package Tape & Reel
Connector Type Header, Outer Shroud Contacts
Number of Positions 40
Pitch 0.020" (0.50mm)
Number of Rows 2
Mounting SMD (SMT)
Features Board Guide
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Mated Stacking Heights 7mm, 9mm
Height Above Board 0.191" (4.85mm)
Base Product Number ERM5-020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Names SAM13654CT,SAM13654TR,SAM13654DKR,ERM5-020-02.0-L-DV-TR-ND
Standard Package 625
Win Source Part Number 1198308-ERM5-020-02.0-L-DV-TR
Ultra Librarian 3D Model Ultra Librarian ERM5-020-02.0-L-DV-TR CAD Model

Description

The Samtec Inc. Edge Rate™ ERM5 1198308-ERM5-020-02.0-L-DV-TR is a rectangular connector array with a header and outer shroud contacts.

  • Manufacturer: Samtec Inc.
  • Series: Edge Rate™ ERM5
  • Connector Type: Rectangular Connector Array
  • Contact Type: Header and Outer Shroud
  • Number of Positions: 40
  • Pitch: 0.020 inches (0.50mm)
  • Board Guide: Yes
  • Height Above Board: 0.191 inches (4.85mm)
  • Contact Finish: Gold
  • Contact Finish Thickness: 10.0µin (0.25µm)
  • Package: Tape and Reel
  • Mounting Style: Surface Mount
  • ROHS3 Compliant: Yes
  • REACH: Unaffected

You May Also Be Interested in

Hirose Electric Co Ltd
CONN RECEPT 30POS 0.5MM GOLD SMD
Lowest to $0.8602
Samtec Inc.
CONN FML 320POS 8ROW SMD GOLD
Lowest to $43.4499
Hirose Electric Co Ltd
CONN HEADER 80POS .6MM GOLD SMD
Lowest to $5.6866
Hirose Electric Co Ltd
CONN RCPT 10POS 0.4MM SMD GOLD
Lowest to $0.0790
Hirose Electric Co Ltd
CONN HEADER 50POS 3MM SMD 0.5MM
Lowest to $1.6278
Hirose Electric Co Ltd
CONN RECEPT 14POS 3MM SMD 0.5MM
Lowest to $0.7651
Hirose Electric Co Ltd
CONN HEADER 100POS .6MM GOLD SMD
Lowest to $4.4659
Hirose Electric Co Ltd
CONN RECEPT 20POS DUAL 0.5MM SMD
Lowest to $1.5212
Hirose Electric Co Ltd
Conn Board to Board RCP 40 POS 0.4mm Solder ST SMD T/R / CONN RCPT 40POS .4MM VERT SMD
Lowest to $0.3990

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8396 $54.7168
18+ $5.6120 $101.0160
28+ $5.4366 $152.2248
39+ $5.2612 $205.1868
50+ $5.0859 $254.2950
66+ $4.5598 $300.9468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,655 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess