EN
  • EN
  • DE

DF12-30DS-0.5V(86)

Part No DF12-30DS-0.5V(86)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular - Board to Board Connectors
Description CONN RECEPT 30POS 0.5MM GOLD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Hirose Electric Co Ltd
Packaging Reel - TR
Status Active
Connector Type Receptacle, Center Strip Contacts
Number of Positions 30
Pitch 0.020" (0.50mm)
Number of Rows 2
Mounting SMD (SMT)
Features Board Guide, Solder Retention
Contact Finish Gold
Contact Finish Thickness 8μin (0.20μm)
Mated Stacking Heights 3.5mm, 4mm, 5mm
Height Above Board 0.106" (2.70mm)
Win Source Part Number 07722-DF12-30DS-0.5V(86)
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian DF12-30DS-0.5V(86) CAD Model

Description

DF12-30DS-0.5V(86)

The DF12-30DS-0.5V(86) is a robust connector solution for demanding electronic applications. This component guarantees optimal signal transmission and minimizes electrical resistance, enhancing the overall device performance.

Applications

  • Data communication devices
  • Industrial control equipment
  • Automobile infotainment systems
  • Robust multimedia gadgets

Features and Benefits

  • Reliable Signal Integrity: Ensures clear signal transmission, crucial for real-time data communication.
  • Compact and Powerful: Balances space efficiency with power handling capabilities.
  • Highly Compatible: Aligns with a broad spectrum of industry standards, ensuring versatile use.

Additional Details

Boasting a low-profile design, this connector is perfect for slim devices demanding high performance without compromising on space.

You May Also Be Interested in

JST Sales America Inc.
24 Position Board to Board Connector Surface Mount,P=0.5mm
Lowest to $1.0187
ERNI Electronics
50 Position Board to Board Connector Surface Mount,P=1mm
Lowest to $21.8284
Molex, LLC
505066-4022 Molex Board to Board & Mezzanine Connectors SlimStack B/B Rcpt .35mm 40Ckt datasheet, inventory, & pricing.
Lowest to $0.2620
Molex, LLC
45971-4185 Molex Board to Board & Mezzanine Connectors 1.27MM SEARAY RECPT 8ROW 320P 3.5MM SH datasheet, inventory, & pricing.
Lowest to $43.6568
Molex, LLC
501017-0508 Molex Board to Board & Mezzanine Connectors 0.4 BtB Plg Assy 50Ckt EmbsTp Pkg datasheet, inventory, & pricing.
Lowest to $1.7463
Foxconn Optical Interconnect Technology, Inc.
75P Surface Mount, Right Angle SMD Centronics Connectors RoHS
Lowest to $0.9168
ERNI Electronics
Through Hole Arrays, Edge Type, Mezzanine (Board to Board) RoHS
Lowest to $27.6493
Molex, LLC
52465-3070 Molex Board to Board & Mezzanine Connectors 0.8 BtB Hsg Assy SMT SMT 30Ckt EmbsTp Pkg datasheet, inventory, & pricing.
Lowest to $1.1642
Molex, LLC
48099-4000 Molex PCI Express / PCI Connectors LATCH W/PICK AND CVR datasheet, inventory, & pricing.
Lowest to $0.7218

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8602 $51.6120
145+ $0.7059 $102.3555
220+ $0.6838 $150.4360
305+ $0.6617 $201.8185
395+ $0.6397 $252.6815
525+ $0.5735 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 605 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess