EN
  • EN
  • DE

FUJITSU DX200S4 - Eternus DX200 S4 Base Enclosure 2.5in

Part No FUJITSU DX200S4 - Eternus DX200 S4 Base Enclosure 2.5in
Manufacturer Fujitsu Electronics America, Inc.
Catalog Storage Machines
Description Eternus DX200 S4 Base Enclosure 2.5in
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1404513-FUJITSU DX200S4 - Eternus DX200 S4 Base Enclosure 2.5in
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU DX200S4 - Eternus DX200 S4 Base Enclosure 2.5in CAD Model

Description

The FUJITSU DX200S4 Eternus DX200 S4 Base Enclosure represents the next generation of high-performance storage systems, designed for 2.5-inch drives. It is engineered to deliver superior performance, reliability, and scalability, meeting the evolving storage needs of modern enterprises. With its advanced architecture, this base enclosure offers enhanced data processing capabilities, making it suitable for a wide range of applications, including demanding databases, virtualization environments, and online transaction processing. The system supports a variety of drive types, providing flexibility to accommodate different storage requirements. Its modular design allows for easy expansion, enabling businesses to scale their storage capacity as their needs grow. The DX200 S4 is also equipped with advanced data protection features, ensuring the safety and integrity of critical business data. With its combination of performance, reliability, and scalability, the FUJITSU DX200S4 is an excellent choice for businesses looking to future-proof their storage infrastructure.

You May Also Be Interested in

Dell
Compellent SC460 60x3.5 2xController 2xPSU
Need more? Email Us
Dell
EqualLogic PS6210XV 24x3.5 CTO
Need more? Email Us
Dell
Equallogic PS6000 16x3.5 CTO
Need more? Email Us
Dell
Equallogic PS6010XV 16x3.5 CTO
Need more? Email Us
Dell
Equallogic PS6510 48x3.5 CTO
Need more? Email Us
Dell
PowerEdge FD332 16x2.5 Dual Controller
Need more? Email Us
Dell
Equallogic PS6110XV 24x3.5 CTO
Need more? Email Us
Dell
Compellent SC8000
Need more? Email Us
Dell
Compellent SCV3020 30x2.5 2xSAS Controller 2xPSU
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess