EN
  • EN
  • DE

DELL PS6210XV - EqualLogic PS6210XV 24x3.5 CTO

Part No DELL PS6210XV - EqualLogic PS6210XV 24x3.5 CTO
Manufacturer Dell
Catalog Storage Machines
Description EqualLogic PS6210XV 24x3.5 CTO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1397448-DELL PS6210XV - EqualLogic PS6210XV 24x3.5 CTO
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL PS6210XV - EqualLogic PS6210XV 24x3.5 CTO CAD Model

Description

The Dell EqualLogic PS6210XV 24x3.5 CTO array is engineered for enterprises seeking superior performance and storage capacity in their data center operations. Configurable to meet specific requirements, this model allows for a wide range of drive types and capacities within its 24 3.5-inch bays, making it highly adaptable for varying workload demands. The PS6210XV is particularly suited for applications that require high throughput and low latency, such as large-scale databases and transactional systems. It builds upon the proven reliability and scalability of the EqualLogic series, incorporating advanced features like automated tiering and real-time monitoring to optimize data management and efficiency. Ideal for growing and dynamic IT environments, this storage solution offers enhanced functionality and seamless integration for comprehensive data management.

You May Also Be Interested in

Dell
EqualLogic PS6210XV 24x3.5 CTO
Need more? Email Us
Dell
Equallogic PS6000 16x3.5 CTO
Need more? Email Us
Dell
PowerVault MD1200 12x1TB SAS 7.2K HDD 12TB
Need more? Email Us
Dell
PowerVault MD3420 24x2.5 CTO
Need more? Email Us
Dell
Compellent SCv2020 24x2.5 CTO
Need more? Email Us
Dell
Equallogic PS6110XV 24x3.5 CTO
Need more? Email Us
Dell
Equallogic PS5000E 16x3.5 CTO
Need more? Email Us
Dell
SCV3020 30x2.5 2x10GB ISCSI Controller 2xPSU
Need more? Email Us
Dell
Chassis for PowerVault MD3460
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess