EN
  • EN
  • DE

DELL 1K45H - PSU 635W PRECISION T3600/T5600

Part No DELL 1K45H - PSU 635W PRECISION T3600/T5600
Manufacturer Dell
Catalog Power Supply Units
Description PSU 635W PRECISION T3600/T5600
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395597-DELL 1K45H - PSU 635W PRECISION T3600/T5600
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 1K45H - PSU 635W PRECISION T3600/T5600 CAD Model

Description

The DELL 1K45H Power Supply Unit (PSU) is a high-quality power source specifically engineered for the DELL Precision T3600 and T5600 workstations. Offering a substantial 635-watt power output, this PSU is capable of supporting the demanding power requirements of high-performance workstation components, including multiple processors, large amounts of memory, and high-end graphics cards. Its reliable construction and energy-efficient design ensure that your workstations operate at peak efficiency, minimizing power waste and reducing operational costs. The Precision T3600 and T5600 workstations are known for their robust performance and versatility in professional environments such as graphic design, engineering, and digital content creation. The DELL 1K45H PSU plays a critical role in maintaining system stability and reliability, ensuring that professionals can work on intensive applications without the risk of power-related interruptions or failures. It also features built-in safeguards to protect against overvoltage, under-voltage, and short circuits, further enhancing the longevity and durability of your workstation. The PSU is designed for easy installation and a perfect fit within the specified workstation models, facilitating a straightforward setup or replacement process. For professionals and organizations that rely on the DELL Precision T3600 and T5600 for critical tasks, the DELL 1K45H PSU is an essential component that guarantees the reliable power supply necessary for uninterrupted productivity and creativity.

You May Also Be Interested in

CISCO
Power 12V 5A 5.5x2.5mm AC Power Adapter Charger
Need more? Email Us
CISCO
Cisco UCSC-PSU2V2-1200W. Total power: 1200 W, AC input voltage: 100 - 264 V, AC input frequency: 47 - 63 Hz. Purpose: Server, 80 PLUS certification: 80 PLUS Platinum. Product colour: Grey
Need more? Email Us
CISCO
CISCO AC ADAPTER 13.8V DC 1.53A
Need more? Email Us
CISCO
Cisco PWR-C1-440WDC
Need more? Email Us
CISCO
Cisco 3000W AC Power Supply - 1400W, 3000W Plug-in
Need more? Email Us
CISCO
Cisco PWR-1400-AC
Need more? Email Us
CISCO
Cisco ASR 920 400W AC PSU
Need more? Email Us
CISCO
1520 Series Power Injector
Need more? Email Us
CISCO
Cisco PWR-C1-350WAC/2. Product type: Power supply, Product colour: Black, Grey. Total power: 350 W
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess