EN
  • EN
  • DE

IBM 68Y6600 - IBM BladeCenter H 2980W AC Power Modules

Part No IBM 68Y6600 - IBM BladeCenter H 2980W AC Power Modules
Manufacturer IBM
Catalog Power Supply Units
Description IBM BladeCenter H 2980W AC Power Modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1420706-IBM 68Y6600 - IBM BladeCenter H 2980W AC Power Modules
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 68Y6600 - IBM BladeCenter H 2980W AC Power Modules CAD Model

Description

The IBM 68Y6600 comprises high-efficiency 2980W AC Power Modules designed for the IBM BladeCenter H chassis, delivering the substantial power necessary to support all the blades and modules within the enclosure. This power supply solution is tailored to meet the dense computational and storage needs typical of blade server environments, ensuring seamless and reliable operation of the BladeCenter H and its components. With a 2980W output, these power modules are capable of fulfilling the demands of multiple blade servers simultaneously, each potentially hosting multi-core processors and extensive memory configurations, along with the network and storage modules within the chassis. The modules incorporate advanced thermal management systems to combat heat buildup, maintaining a stable operating environment and enhancing overall efficiency. Redundancy is a key feature of the IBM 68Y6600, with the ability to install multiple modules to ensure that power continues uninterrupted in the event of a module failure, a crucial attribute for maintaining uptime in enterprise IT and data center settings. Energy efficiency is also a hallmark of these power modules, contributing to reduced operational costs and supporting organizations' sustainability goals by minimizing energy wastage.

You May Also Be Interested in

CISCO
Power 12V 5A 5.5x2.5mm AC Power Adapter Charger
Need more? Email Us
CISCO
Cisco PWR-4330-POE-AC. Purpose: Integrated services router (ISR), Compatible products: CISCO ISR 4330AC Power Supply with POE for Cisco ISR 4330
Need more? Email Us
CISCO
Cisco PWR-C1-440WDC
Need more? Email Us
CISCO
Power adapter for SG300-10MPP 100-240V 50-60Hz
Need more? Email Us
CISCO
Cisco PWR-C49-300AC
Need more? Email Us
CISCO
300W HP Mellanox IB FDR 36P Switch Rear to front
Need more? Email Us
CISCO
Cisco RC460-PSU2-850W 850W Power Supply C460 M1
Need more? Email Us
CISCO
Cisco 3845 CA Power Supply 300W
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess