EN
  • EN
  • DE

FUJITSU DX1/200S3-DE-LFF - Eternus DX1/200 S3 Drive Enclosure 3.5in

Part No FUJITSU DX1/200S3-DE-LFF - Eternus DX1/200 S3 Drive Enclosure 3.5in
Manufacturer Fujitsu Electronics America, Inc.
Catalog Storage Machines
Description Eternus DX1/200 S3 Drive Enclosure 3.5in
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1404521-FUJITSU DX1/200S3-DE-LFF - Eternus DX1/200 S3 Drive Enclosure 3.5in
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU DX1/200S3-DE-LFF - Eternus DX1/200 S3 Drive Enclosure 3.5in CAD Model

Description

The FUJITSU DX1/200S3-DE-LFF Eternus DX1/200 S3 Drive Enclosure is a robust storage solution designed to accommodate 3.5-inch drives, offering businesses a versatile and expandable storage option. As part of the acclaimed Fujitsu Eternus DX series, the DX1/200 S3 is built to support various storage demands, providing a balance of performance, capacity, and reliability. Tailored for organizations requiring flexible storage configurations and high data availability, this enclosure supports multiple drive types, including SATA, SAS, and SSD, enabling a customized approach to meeting storage needs. Its design focuses on enhancing data protection and enabling efficient data management, ensuring that critical data remains secure and accessible. The Eternus DX1/200 S3 is ideal for companies looking to future-proof their storage infrastructure, offering scalability to accommodate growth and adapt to changing data requirements. Its ease of integration into existing IT environments, coupled with Fujitsu's reputation for reliability, makes it a top choice for enterprises seeking a dependable storage solution.

You May Also Be Interested in

Dell
PowerVault MD3420 24x2.5 CTO
Need more? Email Us
Dell
Equallogic PS6000 16x3.5 CTO
Need more? Email Us
Dell
Equallogic PS5000E 16x3.5 CTO
Need more? Email Us
Dell
Equallogic PS6110XV 24x3.5 CTO
Need more? Email Us
Dell
Compellent SCV3020 30x2.5 2xSAS Controller 2xPSU
Need more? Email Us
Dell
PowerVault ME424 24x2.5 2xController 2xPSU
Need more? Email Us
Dell
Chassis for PowerVault MD3460
Need more? Email Us
Dell
PowerEdge FD332 16x2.5 Dual Controller
Need more? Email Us
Dell
PowerVault MD1200 12x1TB SAS 7.2K HDD 12TB
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess