EN
  • EN
  • DE

FUJITSU DX100S3-NOCONTROLLER - Eternus DX100 S3 Base Encl. 2.5in w/o controllers

Part No FUJITSU DX100S3-NOCONTROLLER - Eternus DX100 S3 Base Encl. 2.5in w/o controllers
Manufacturer Fujitsu Electronics America, Inc.
Catalog Storage Machines
Description Eternus DX100 S3 Base Encl. 2.5in w/o controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1404557-FUJITSU DX100S3-NOCONTROLLER - Eternus DX100 S3 Base Encl. 2.5in w/o controllers
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU DX100S3-NOCONTROLLER - Eternus DX100 S3 Base Encl. 2.5in w/o controllers CAD Model

Description

The FUJITSU DX100S3-NOCONTROLLER - Eternus DX100 S3 Base Enclosure is a key element in Fujitsu's lineup of storage solutions, designed to house 2.5-inch drives. This particular model is offered without controllers, providing businesses the flexibility to utilize existing hardware or select controllers that best fit their specific needs. It caters to organizations looking for a scalable and customizable approach to storage, allowing for a tailored setup that can evolve alongside the business's growth and changing requirements. The enclosure's focus on compatibility and expansion capability makes it an excellent foundation for building a high-performance, reliable storage infrastructure. With its emphasis on cost-effectiveness and adaptability, the DX100 S3 base enclosure without controllers is an attractive option for small to medium-sized enterprises aiming to optimize their data storage solutions without unnecessary investment in redundant or unneeded components.

You May Also Be Interested in

Dell
PowerVault MD3820F 24x2.5 2x16G FC 8GB Cache 2xPSU
Need more? Email Us
Dell
Equallogic PS4100X 24x2.5 CTO
Need more? Email Us
Dell
PowerVault ME424 24x2.5 2xController 2xPSU
Need more? Email Us
Dell
Equallogic PS6000 16x3.5 CTO
Need more? Email Us
Dell
Equallogic PS6110XV 24x3.5 CTO
Need more? Email Us
Dell
Equallogic PS5500E CTO
Need more? Email Us
Dell
PowerVault MD3420 24x2.5 2x4GB Cache controllers 2x PSU
Need more? Email Us
Dell
Equallogic PS6010XV 16x3.5 CTO
Need more? Email Us
Dell
Compellent SC4020 24x2.5 2x10GB ISCSI Controller 2xPSU
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess