EN
  • EN
  • DE

FUJITSU ET06L22AG - Eternus DX60 Base Encl. 3.5" Dual Controller

Part No FUJITSU ET06L22AG - Eternus DX60 Base Encl. 3.5" Dual Controller
Manufacturer Fujitsu Electronics America, Inc.
Catalog Storage Machines
Description Eternus DX60 Base Encl. 3.5" Dual Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1404532-FUJITSU ET06L22AG - Eternus DX60 Base Encl. 3.5" Dual Controller
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU ET06L22AG - Eternus DX60 Base Encl. 3.5" Dual Controller CAD Model

Description

The FUJITSU ET06L22AG Eternus DX60 Base Enclosure stands out as a versatile and reliable storage solution designed to meet the needs of small and medium-sized enterprises. It accommodates 3.5-inch drives and features a dual controller setup, ensuring high availability and redundancy for critical business operations. This base enclosure is ideal for organizations looking for a balance between cost-efficiency and performance, providing ample storage capacity without the need for immediate expansion. Its robust design includes enterprise-grade security features to protect data integrity, alongside advanced thermal management for sustained performance. The DX60 series is known for its ease of use and management, with intuitive software tools for configuring and monitoring storage pools. The dual-controller architecture not only offers improved data throughput but also enhances system resilience, minimizing downtime. With its flexible connectivity options, the FUJITSU ET06L22AG integrates seamlessly into diverse IT environments, making it a practical choice for businesses aiming to bolster their storage infrastructure.

You May Also Be Interested in

Dell
PowerVault MD1200 12x1TB SAS 7.2K HDD 12TB
Need more? Email Us
Dell
SCV3020 30x2.5 2x10GB ISCSI Controller 2xPSU
Need more? Email Us
Dell
PowerVault MD3600i 12x3.5 CTO
Need more? Email Us
Dell
Compellent SC4020 24x2.5 2x8GB FC Controller 2xPSU
Need more? Email Us
Dell
Chassis for PowerVault MD3460
Need more? Email Us
Dell
Compellent SCV320 24x2.5 2xController 2xPSU
Need more? Email Us
Dell
Equallogic PS6010XV 16x3.5 CTO
Need more? Email Us
Dell
Compellent SCV2020 24x2.5 2x12GB SAS Controller 2xPSU
Need more? Email Us
Dell
Equallogic PS5500E CTO
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess