EN
  • EN
  • DE

FUJITSU ETFEBDU - DX1/200 S3 Drive Encl 3.5in w/ 2x IO Mod.

Part No FUJITSU ETFEBDU - DX1/200 S3 Drive Encl 3.5in w/ 2x IO Mod.
Manufacturer Fujitsu Electronics America, Inc.
Catalog Storage Machines
Description DX1/200 S3 Drive Encl 3.5in w/ 2x IO Mod.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1404497-FUJITSU ETFEBDU - DX1/200 S3 Drive Encl 3.5in w/ 2x IO Mod.
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU ETFEBDU - DX1/200 S3 Drive Encl 3.5in w/ 2x IO Mod. CAD Model

Description

The FUJITSU ETFEBDU is a drive enclosure for the DX1/200 S3 series, designed to house 3.5-inch drives. This product comes equipped with 2x IO Modules, enhancing its connectivity and redundancy to ensure continuous operation even in the face of component failure. It represents a perfect solution for expanding storage capacities while maintaining high data availability and performance. Capable of accommodating a wide range of 3.5-inch drives, the ETFEBDU allows for a versatile storage setup that can be tailored to specific workload requirements, from high-capacity HDDs for extensive storage needs to faster hybrid setups incorporating SSDs for improved performance. The inclusion of dual IO modules ensures efficient data management and access, making this enclosure an ideal option for businesses that prioritize data integrity and system reliability. Its modularity facilitates easy scalability, allowing organizations to expand their storage infrastructure as needed seamlessly. The FUJITSU ETFEBDU drive enclosure is suited for medium to large enterprises seeking a robust and flexible storage solution to support their growing data requirements.

You May Also Be Interested in

Dell
SCV3020 30x2.5 2x10GB ISCSI Controller 2xPSU
Need more? Email Us
Dell
Equallogic PS4100X 24x2.5 CTO
Need more? Email Us
Dell
Equallogic PS6510 48x3.5 CTO
Need more? Email Us
Dell
PowerVault ME424 24x2.5 2xController 2xPSU
Need more? Email Us
Dell
PowerVault MD3420 24x2.5 CTO
Need more? Email Us
Dell
Equallogic PS6000 16x3.5 CTO
Need more? Email Us
Dell
Equallogic PS5500E CTO
Need more? Email Us
Dell
Chassis for PowerVault MD3460
Need more? Email Us
Dell
Compellent SC4020 24x2.5 2x10GB ISCSI Controller 2xPSU
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess