EN
  • EN
  • DE
  • IT

ADUM1200ARZ-RL

Part No ADUM1200ARZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2.5KV GEN PURP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 722116-ADUM1200ARZ-RL
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADUM1200ARZ-RL CAD Model

Description

ADUM1200ARZ-RL Digital Isolator by Analog Devices Inc.

The ADUM1200ARZ-RL is a high-performance digital isolator designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This component is part of the ADUM1200 series and is engineered to provide superior isolation in a wide range of applications, including industrial, medical, and consumer electronics.

Key Features:

  • Dual-Channel Isolation: The ADUM1200ARZ-RL offers two independent isolation channels, which can be used to isolate digital signals in both directions, providing flexibility in system design.
  • iCoupler® Technology: Utilizing Analog Devices' patented iCoupler® technology, this digital isolator ensures reliable signal transfer across the isolation barrier while maintaining low power consumption and high data integrity.
  • High Data Rate: The device supports data rates up to 10 Mbps, making it suitable for high-speed communication protocols without compromising signal quality.
  • High-Voltage Isolation: With an isolation voltage rating of 2500 Vrms, the ADUM1200ARZ-RL provides robust protection against high voltage transients and enables safe operation in electrically noisy environments.
  • Compact SOIC Package: The component comes in a small-outline integrated circuit (SOIC) package with a standard footprint, making it ideal for space-constrained applications.
  • Wide Temperature Range: It operates effectively over a broad temperature range, from -40°C to +105°C, ensuring reliable performance in extreme conditions.
  • Lead-Free and RoHS Compliant: In alignment with environmental standards, the ADUM1200ARZ-RL is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive.

Applications:

The versatility of the ADUM1200ARZ-RL digital isolator makes it suitable for a variety of applications, including:

  • Industrial control systems
  • Medical equipment with stringent safety requirements
  • Isolated sensor interfaces
  • Isolated RS-232/RS-422/RS-485 interfaces
  • Power supply control and monitoring

In summary, the ADUM1200ARZ-RL from Analog Devices Inc. is a robust, high-speed digital isolator that offers excellent performance and reliability for applications requiring electrical isolation. Its advanced features and compliance with environmental standards make it a preferred choice for designers and engineers seeking to enhance the safety and functionality of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.4403
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8512 $51.3216
38+ $2.6707 $101.4866
59+ $2.5805 $152.2495
84+ $2.4000 $201.6000
109+ $2.3098 $251.7682
136+ $2.2196 $301.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,180 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess