EN
  • EN
  • DE
  • IT

ADUM1250SRZ-RL7

Part No ADUM1250SRZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Hot Swappable, Dual I2C Isolators | DGTL ISO 2.5KV 2CH I2C 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel
Technology Magnetic Coupling
Type I²C
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/2
Channel Type Bidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Pulse Width Distortion (Maximum) 145ns, 85ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADUM1250
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1142455-ADUM1250SRZ-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM1250SRZ-RL7 CAD Model

Description

ADUM1250SRZ-RL7 by Analog Devices Inc.

The ADUM1250SRZ-RL7 is a high-performance, hot-swappable digital isolator from the esteemed manufacturer Analog Devices Inc. This advanced component is designed to ensure reliable data communication while offering isolation in electrical circuits. It is a part of the iCoupler® family, which utilizes Analog Devices' proprietary technology to combine high-speed CMOS and monolithic air-core transformer technology, providing outstanding performance in a compact package.

This particular model, the ADUM1250SRZ-RL7, comes in a surface-mount, 8-SOIC package, making it suitable for a variety of applications where space is at a premium. The device provides two channels of isolation, with a data rate of up to 1 Mbps, ensuring both high speed and accuracy in data transfer. The isolator operates with a supply voltage ranging from 2.7V to 5.5V, which allows for flexibility in different circuit designs and compatibility with various logic levels.

The ADUM1250SRZ-RL7 features a bidirectional communication interface, which is particularly useful for I2C-bus and SMBus applications. The isolator's hot-swappable capability ensures that devices can be replaced or inserted into a system without the need to power down or reset the system, which is crucial for maintaining uptime in critical applications.

One of the key benefits of this product is its safety and reliability. It provides robust galvanic isolation, which is essential for protecting sensitive electronic components from high voltages and transient electrical noise. The isolation barrier can withstand voltages up to 2500 Vrms for 1 minute, ensuring user safety and circuit protection. Additionally, the device is UL recognized, CSA certified, and IEC 60950-1 compliant, providing further assurance of its quality and reliability.

The ADUM1250SRZ-RL7 is ideal for a range of applications, including industrial fieldbus networks, sensor interfaces, data acquisition systems, and any other applications requiring reliable data isolation. With its combination of high-speed data transfer, compact form factor, and robust isolation capabilities, the ADUM1250SRZ-RL7 is a top choice for engineers and designers looking for a dependable isolation solution.

For more detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and support documentation available from Analog Devices Inc.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.4403
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7994 $53.1916
33+ $3.1174 $102.8742
50+ $3.0200 $151.0000
69+ $2.9226 $201.6594
89+ $2.8252 $251.4428
119+ $2.5329 $301.4151
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess