EN
  • EN
  • DE

ADUM1400CRWZ-RL

Part No ADUM1400CRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Digital Isolator CMOS 4-CH 90Mbps 16-Pin SOIC W T/R / DGTL ISO 2.5KV GEN PURP 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 90Mbps
Propagation Delay tpLH / tpHL (Max) 32ns, 32ns
Pulse Width Distortion (Max) 2ns
Rise and Fall Time 2.5ns, 2.5ns
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 16-SOIC
Win Source Part Number 009487-ADUM1400CRWZ-RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADuM1400
Introduction Date May 13, 2004
ECCN EAR99
Country of Origin Ireland, Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADUM1400CRWZ-RL CAD Model

Description

Product Overview: ADUM1400CRWZ-RL by Analog Devices Inc.

The ADUM1400CRWZ-RL is a cutting-edge digital isolator product manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component is designed to provide robust isolation for a wide range of applications, ensuring signal integrity and protection against high-voltage transients. With its advanced technology and compact design, the ADUM1400CRWZ-RL is an excellent choice for designers looking to enhance their system's reliability and performance.

Key Features

  • Quad-Channel Isolation: This device features four independent isolation channels, allowing for versatile configurations and multiple data streams to be isolated simultaneously.
  • iCoupler® Technology: Utilizing Analog Devices' proprietary iCoupler® technology, the ADUM1400CRWZ-RL offers magnetic coupling to achieve isolation, which eliminates the need for optocouplers and their associated limitations.
  • High Data Rates: The isolator supports data rates up to 10 Mbps, ensuring rapid data transfer and minimal signal delay, which is crucial for high-speed applications.
  • Wide Supply Voltage Range: Operating with a supply voltage range from 2.7V to 5.5V, the device provides flexibility in various power environments and compatibility with different logic levels.
  • High-Temperature Operation: The component is designed to operate over an extended industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Robust Isolation: Offering up to 2500 Vrms isolation for 1 minute, the ADUM1400CRWZ-RL provides excellent protection against voltage spikes and surges.

Applications

  • Industrial Automation
  • Medical Equipment
  • Power Supply Control
  • Data Communication Systems
  • Isolated Sensor Interfaces

The ADUM1400CRWZ-RL is housed in a 16-lead SOIC package with a surface-mount lead-free design, which is ideal for modern PCB assembly processes. The "RL" suffix indicates that this component is provided in reel packaging, which is convenient for automated manufacturing environments.

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADUM1400CRWZ-RL is no exception. It is a testament to the company's dedication to providing innovative solutions that meet the stringent requirements of today's electronic systems. Whether for industrial, medical, or communication applications, the ADUM1400CRWZ-RL digital isolator is a dependable choice for ensuring electrical isolation and signal integrity.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5325 $57.1950
13+ $7.8216 $101.6808
20+ $7.5771 $151.5420
28+ $7.3327 $205.3156
36+ $7.0883 $255.1788
48+ $6.3550 $305.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess