EN
  • EN
  • DE
  • IT

ADUM1400WTRWZ

Part No ADUM1400WTRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Quad-Channel Digital Isolators | IC DGTL ISO 4CH LOGIC 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Type Use For General
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Maximum) 32ns, 32ns
Pulse Width Distortion (Maximum) 3ns
Rise / Fall Time 2.5ns, 2.5ns
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number ADUM1400
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1142486-ADUM1400WTRWZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM1400WTRWZ CAD Model

Description

ADUM1400WTRWZ: A Robust Digital Isolator from Analog Devices Inc.

The ADUM1400WTRWZ is a state-of-the-art quad-channel digital isolator manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component is designed to provide superior electrical isolation in a wide range of applications, including industrial, medical, and consumer electronics. With its advanced iCoupler® technology, the ADUM1400WTRWZ ensures reliable data transfer across isolation barriers, making it an ideal choice for systems that require robust protection against high voltages and noise.

Featuring four independent isolation channels, the ADUM1400WTRWZ supports bidirectional communication and offers a data rate of up to 10 Mbps. This makes it highly suitable for digital communication between systems without compromising data integrity. Its isolation capability is rated at 2.5 kVrms for 1 minute per UL 1577, providing peace of mind in applications where electrical safety is paramount.

The compact SOIC-16 wide-body package of the ADUM1400WTRWZ ensures a minimized PCB footprint, which is crucial for space-constrained designs. The device operates over a wide temperature range from -40°C to +105°C, ensuring reliability and performance even in extreme conditions. Additionally, the ADUM1400WTRWZ is RoHS compliant, reflecting Analog Devices Inc.'s commitment to environmental responsibility.

One of the key advantages of the ADUM1400WTRWZ is its low power consumption. This makes it an energy-efficient solution for isolated communication, which is especially important in battery-powered or energy-sensitive applications. The device also features high-speed operation and precise timing characteristics, which are essential for high-performance digital systems.

In summary, the ADUM1400WTRWZ from Analog Devices Inc. is a high-quality digital isolator that provides excellent electrical isolation, fast data rates, and low power consumption. Its robust design and advanced features make it an excellent choice for engineers looking to enhance the safety and reliability of their electronic systems.

Note: It is recommended to consult the datasheet and application notes provided by Analog Devices Inc. for detailed specifications and proper usage guidelines of the ADUM1400WTRWZ.

You May Also Be Interested in

Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.4403
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $23.2836
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $8.7314
Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0244 $60.1464
15+ $8.2252 $123.3780
22+ $7.9681 $175.2982
30+ $7.7112 $231.3360
39+ $7.4541 $290.7099
52+ $6.6830 $347.5160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 116 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess