EN
  • EN
  • DE

ADUM14100ARWZ

Part No ADUM14100ARWZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 717609-ADUM14100ARWZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM14100ARWZ CAD Model

Description

ADUM14100ARWZ Digital Isolator by Analog Devices Inc.

The ADUM14100ARWZ is a state-of-the-art quad-channel digital isolator from Analog Devices Inc., designed to provide optimal performance in a wide variety of applications where signal isolation is crucial. This advanced component utilizes Analog Devices' proprietary iCoupler® technology to achieve high-speed, robust data isolation, ensuring that electronic systems perform reliably even in harsh industrial environments.

Key Features:

  • Quad-Channel Isolation: The device features four independent isolation channels, providing flexibility and support for multiple data lines.
  • High Data Rates: With support for data rates up to 25 Mbps, the ADUM14100ARWZ can handle high-speed digital signals with ease, making it ideal for fast communication protocols.
  • Robust Isolation: The digital isolator offers up to 2500 Vrms isolation for 1 minute per UL 1577, ensuring reliable operation and protection against high voltage transients.
  • Low Power Consumption: Designed for efficiency, it features low power operation with 1.1 mA per channel typical at 1 Mbps.
  • Wide Temperature Range: The device operates over an industrial temperature range of -40°C to +125°C, suitable for demanding applications.

Applications:

  • Industrial automation and control systems
  • Isolated SPI/I²C interfaces
  • Medical equipment with stringent isolation requirements
  • Power supply control and monitoring
  • Data acquisition systems

The ADUM14100ARWZ comes in a compact, surface-mount 16-lead SOIC wide-body package, making it easy to integrate into various circuit designs. Its high integration level helps reduce board space and system design complexity, providing a simplified solution for achieving electrical isolation in digital communication systems.

With its combination of high-speed performance, robust electrical isolation, and low power consumption, the ADUM14100ARWZ from Analog Devices Inc. represents a reliable choice for engineers looking to enhance the safety and integrity of their electronic systems.

You May Also Be Interested in

Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess