EN
  • EN
  • DE

ADUM141D0BRWZ-RL

Part No ADUM141D0BRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3750VRMS 4CH GP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Digital Isolator 3750Vrms Channel 150Mbps 75kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ADUM141
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADUM141D0BRWZ-RL-ND, ADUM141D0BRWZ-RLCT, ADUM141D0BRWZ-RLTR, ADUM141D0BRWZ-RLDKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911069-ADUM141D0BRWZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM141D0BRWZ-RL CAD Model

Description

ADUM141D0BRWZ-RL: A Robust Quad-Channel Digital Isolator

The ADUM141D0BRWZ-RL from Analog Devices Inc. is a state-of-the-art quad-channel digital isolator designed to provide robust signal isolation in a variety of demanding applications. This component is part of Analog Devices' iCoupler® family, which uses chip-scale transformers to isolate data and power in a single package, offering significant advantages over optocouplers and other isolation technologies.

Key Features

  • High Data Rates: The ADUM141D0BRWZ-RL supports data rates up to 25 Mbps, making it suitable for high-speed digital interfacing.
  • Quad-Channel Isolation: With four independent isolation channels, this device can isolate multiple digital signals simultaneously, increasing system flexibility and reducing component count.
  • Robust Isolation: It offers an isolation rating of 2.5 kVrms for 1 minute per UL 1577, providing reliable protection against high voltage transients and enhancing system safety.
  • Low Power Consumption: The device is designed for efficiency, with low power operation that minimizes energy consumption and heat generation.
  • Wide Temperature Range: It operates across a broad temperature range from -40°C to +125°C, ensuring performance in harsh environments.

Applications

The ADUM141D0BRWZ-RL is ideal for a range of applications where signal integrity and isolation are critical. These include industrial automation systems, data acquisition systems, medical equipment requiring safety and isolation, and any application where the interface must be isolated from noise and potential harm from high voltages.

Package and Quality

This digital isolator comes in a compact 16-lead SOIC wide-body package, making it easy to integrate into various circuit designs. The "RL" suffix indicates that the product is offered in reel packaging, which is suitable for automated assembly processes. Analog Devices Inc. ensures high-quality standards, with the ADUM141D0BRWZ-RL being RoHS compliant and lead-free, catering to environmentally conscious design requirements.

Conclusion

The ADUM141D0BRWZ-RL from Analog Devices Inc. represents a blend of performance, efficiency, and reliability. With its advanced isolation technology, high data rate capability, and robust design, it stands out as a superior choice for engineers looking to enhance the safety and integrity of their digital systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2562 $62.5620
23+ $5.1333 $118.0659
35+ $4.9730 $174.0550
48+ $4.8126 $231.0048
63+ $4.6521 $293.0823
84+ $4.1709 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess