EN
  • EN
  • DE

ADUM141D1BRQZ

Part No ADUM141D1BRQZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 4CH GP 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000101-ADUM141D1BRQZ
Manufacturer Analog Devices Inc.
Category Isolators- Digital Isolators
Series iCoupler®
Type General Purpose
Package Tube
Voltage - Supply 1.7V ~ 5.5V
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Ultra Librarian 3D Model Ultra Librarian ADUM141D1BRQZ CAD Model

Description

ADUM141D1BRQZ - Digital Isolator by Analog Devices Inc.

The ADUM141D1BRQZ is a state-of-the-art digital isolator designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This product is part of the ADuM141 series, which utilizes Analog Devices' iCoupler® technology to achieve high-speed, four-channel digital isolation. The ADUM141D1BRQZ offers a robust solution for applications requiring isolation of digital signals for safety, noise immunity, and ground loop elimination.

Key Features:

  • Channel Configuration: The device features a quad-channel setup, with two forward and two reverse channels, making it versatile for various bidirectional communication protocols.
  • Data Rate: Capable of supporting data rates up to 1 Mbps, the ADUM141D1BRQZ is suitable for a wide range of digital communication needs.
  • Isolation Voltage: It boasts a high isolation voltage rating of 2500 Vrms for 1 minute, providing reliable protection against high voltage transients and enhancing system safety.
  • Power Supply: The isolator operates with a wide supply voltage range from 2.25 V to 5.5 V, accommodating various logic levels and power supply requirements.
  • High Temperature Operation: The device is designed to perform reliably in extreme environments with an operating temperature range of -40°C to +125°C.
  • Packaging: It comes in a compact, RoHS-compliant, 16-lead QSOP package, which is ideal for space-constrained applications.
  • Regulatory Approvals: The ADUM141D1BRQZ meets stringent regulatory standards, including UL, CSA, VDE, and CQC certifications, ensuring compliance with international safety requirements.

Applications:

The ADUM141D1BRQZ is well-suited for a variety of applications across different industries. It is commonly used in:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Power supply monitoring and regulation
  • Data communication systems
  • Isolated sensor interfaces

With its combination of high-speed performance, robust isolation, and versatile power supply options, the ADUM141D1BRQZ from Analog Devices Inc. is an excellent choice for designers looking to enhance the safety and reliability of their digital systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9061 $58.1220
49+ $2.3845 $116.8405
75+ $2.3100 $173.2500
104+ $2.2355 $232.4920
134+ $2.1610 $289.5740
179+ $1.9374 $346.7946
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,300 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess