EN
  • EN
  • DE

ADUM141E0BRQZ-RL7

Part No ADUM141E0BRQZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 4CH GP 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Digital Isolator 3000Vrms Channel 150Mbps 75kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-QSOP
Family Name ADUM141
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADUM141E0BRQZ-RL7CT, ADUM141E0BRQZ-RL7-ND, ADUM141E0BRQZ-RL7DKR, ADUM141E0BRQZ-RL7TR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911071-ADUM141E0BRQZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM141E0BRQZ-RL7 CAD Model

Description

ADUM141E0BRQZ-RL7 - A High-Performance Digital Isolator from Analog Devices Inc.

The ADUM141E0BRQZ-RL7 is a state-of-the-art digital isolator manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed to offer superior isolation capabilities for a variety of applications, including industrial, medical, and consumer electronics that require high isolation strength, noise immunity, and robust performance.

Key Features:

  • Quad-Channel Isolation: The ADUM141E0BRQZ-RL7 features four independent isolation channels, which are capable of bi-directional data transfer, providing flexibility and efficiency in complex circuits.
  • iCoupler® Technology: Utilizing Analog Devices' proprietary iCoupler® technology, this digital isolator ensures high data integrity and stable performance even in electrically noisy environments.
  • High Data Rates: It supports data rates up to 1 Mbps, which makes it suitable for applications that demand fast data transfer while maintaining isolation.
  • Robust Isolation: The device provides an isolation voltage of 2500 Vrms for 60 seconds, offering reliable protection against high voltage transients and surges.
  • Low Power Consumption: Engineered for efficiency, the ADUM141E0BRQZ-RL7 operates with low power consumption, making it ideal for power-sensitive applications.
  • Wide Temperature Range: It operates over a wide temperature range from -40°C to +125°C, ensuring reliable performance across diverse environmental conditions.
  • Compact Package: Available in a compact 16-lead SOIC package, the ADUM141E0BRQZ-RL7 saves valuable board space and is suitable for high-density mounting.

Applications:

The versatility of the ADUM141E0BRQZ-RL7 allows it to be used in a variety of applications, including but not limited to:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Isolated sensor interfaces and data acquisition systems
  • Isolated SPI (Serial Peripheral Interface) buses
  • General-purpose multichannel isolation

The ADUM141E0BRQZ-RL7 from Analog Devices Inc. represents a blend of performance, reliability, and innovation, making it a top choice for designers looking to implement robust digital isolation in their systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5801 $50.3811
27+ $3.7580 $101.4660
42+ $3.6406 $152.9052
57+ $3.5232 $200.8224
74+ $3.4057 $252.0218
99+ $3.0534 $302.2866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,730 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess