EN
  • EN
  • DE

ADUM2201ARWZ-RLTR

Part No ADUM2201ARWZ-RLTR
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5KV 2CH GEN PURP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Isolation Voltage 5000Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 150ns, 150ns
Pulse Width Distortion (Max) 40ns
Rise and Fall Time 10ns, 10ns
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 16-SOIC
Win Source Part Number 077904-ADUM2201ARWZ-RLTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM2201ARWZ-RLTR CAD Model

Description

ADUM2201ARWZ-RLTR Digital Isolator by Analog Devices Inc.

The ADUM2201ARWZ-RLTR is a state-of-the-art digital isolator manufactured by Analog Devices Inc., designed to provide reliable signal isolation in a variety of electronic applications. This component is part of the ADuM2201 series, which is known for its high performance and robust isolation capabilities. It is an ideal solution for enhancing system safety, signal integrity, and operational reliability.

Key Features:

  • Dual-Channel Isolation: The ADUM2201ARWZ-RLTR features two independent isolation channels, making it versatile for multiple isolation needs within a circuit.
  • iCoupler® Technology: This product incorporates Analog Devices' proprietary iCoupler® technology, which uses magnetic coupling to achieve direct digital isolation. This results in lower power consumption and reduced cost compared to optocouplers.
  • High Data Rates: It supports data rates up to 25 Mbps, ensuring fast and efficient communication for high-speed digital interfaces.
  • Wide Supply Voltage Range: The device operates across a wide supply voltage range of 3 V to 5.5 V, accommodating various logic levels and providing design flexibility.
  • High-Temperature Operation: With an operating temperature range of -40°C to +125°C, the ADUM2201ARWZ-RLTR is suitable for harsh environment applications.
  • Regulatory Approvals: It meets stringent regulatory standards, including UL, CSA, VDE, and CQC certifications, ensuring compliance with international safety requirements.
  • Robust Package: The device comes in a 16-lead SOIC wide-body package, providing a compact footprint while maintaining excellent isolation characteristics.

Applications:

The ADUM2201ARWZ-RLTR is commonly used in industrial, medical, and automotive systems where isolation is crucial to protect sensitive components and ensure user safety. Specific applications include:

  • Isolated SPI interfaces
  • Isolated CAN transceiver interfaces
  • Industrial field buses
  • Medical equipment with patient protection
  • Power supply control and monitoring

With its combination of high-speed performance, robust isolation, and versatile application scope, the ADUM2201ARWZ-RLTR from Analog Devices Inc. is an excellent choice for designers looking for a reliable digital isolator. Its advanced features and certifications make it a trusted component for critical and safety-sensitive electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3111 $50.8442
47+ $2.1648 $101.7456
72+ $2.0917 $150.6024
103+ $1.9454 $200.3762
134+ $1.8723 $250.8882
167+ $1.7992 $300.4664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,670 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess