EN
  • EN
  • DE

ADUM2251ARIZ

Part No ADUM2251ARIZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Hot-Swappable, Dual I2C Isolators, 5 kV
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Tube
Technology Magnetic Coupling
Type I²C
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/1
Channel Type Bidirectional, Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Pulse Width Distortion (Maximum) 145ns, 85ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC-IC
Win Source Part Number 1142506-ADUM2251ARIZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM2251ARIZ CAD Model

Description

ADUM2251ARIZ Digital Isolator by Analog Devices Inc.

The ADUM2251ARIZ is a robust digital isolator component engineered by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is a member of the ADuM225x series, which are designed to improve system performance and reliability by providing outstanding isolation capabilities.

Key Features

  • Isolation Technology: The ADUM2251ARIZ utilizes iCoupler® technology to provide high-speed, bidirectional data transfer through magnetic isolation. This technology enables the device to offer isolation voltages of up to 5000V RMS, making it suitable for various high-voltage isolation applications.
  • Data Rate: It supports data rates up to 1 Mbps, ensuring that it can handle a broad range of digital signals without compromising the integrity or speed of the data.
  • Channel Configuration: The device features two independent isolation channels, which are configured as 0 forward channels and 2 reverse channels, providing flexibility in connecting and controlling isolated circuits.
  • Power Supply: It operates with a wide power supply range from 3.0V to 5.5V, making it compatible with various logic levels and allowing for easy integration into different system designs.
  • Package: The ADUM2251ARIZ is available in a compact 16-lead SOIC package, providing a space-saving solution for designs where board space is at a premium.
  • Temperature Range: It is specified for operation across the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environmental conditions.

Applications

The ADUM2251ARIZ is ideal for a variety of applications where isolation is critical for safety and performance, such as:

  • Industrial automation and process control
  • Isolated sensor interfaces and data acquisition systems
  • Medical equipment with stringent isolation requirements
  • Power supply management and motor control systems

With its exceptional isolation capabilities, high data rate, and versatile power supply options, the ADUM2251ARIZ from Analog Devices Inc. is a top choice for designers seeking to enhance the safety, reliability, and efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1893 $50.9465
12+ $8.3605 $100.3260
19+ $8.0992 $153.8848
26+ $7.8380 $203.7880
33+ $7.5767 $250.0311
45+ $6.7929 $305.6805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,052 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess