EN
  • EN
  • DE

ADUM2281ARIZ-RL

Part No ADUM2281ARIZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 2CH GP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Digital Isolator 5000Vrms 2 Channel 1Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC-IC
Family Name ADUM2281
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADUM2281ARIZ-RLDKR, ADUM2281ARIZ-RLTR, ADUM2281ARIZ-RL-ND, ADUM2281ARIZ-RLCT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911086-ADUM2281ARIZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM2281ARIZ-RL CAD Model

Description

ADUM2281ARIZ-RL by Analog Devices Inc.

The ADUM2281ARIZ-RL is a state-of-the-art digital isolator component designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This robust device is engineered to provide superior isolation capabilities for electronic systems, ensuring reliable operation even in challenging electrical environments.

Key Features

  • Isolation Technology: The ADUM2281ARIZ-RL utilizes Analog Devices Inc.'s proprietary iCoupler® technology, which combines high-speed CMOS and monolithic transformer technology to offer bidirectional signal isolation.
  • Channel Configuration: This model features two independent isolation channels, which operate in a unidirectional manner from A to B.
  • Data Rate: It supports a data rate of up to 1 Mbps, making it suitable for a range of applications that require fast data transfer without compromising isolation integrity.
  • Supply Voltage: The device operates within a supply voltage range of 3.0 V to 5.5 V, providing flexibility in various power environments.
  • High-Temperature Operation: With an industrial temperature range of -40°C to +125°C, the ADUM2281ARIZ-RL is designed to withstand harsh conditions and maintain performance stability.
  • Safety and Certifications: It comes with recognized safety approvals, including UL, CSA, and VDE certifications, ensuring compliance with international safety standards.
  • Packaging: The device is available in a compact, RoHS-compliant, 16-lead SOIC package, offering ease of integration into various circuit designs.
  • Applications: Ideal for use in industrial field bus communications, general-purpose multichannel isolation, and data acquisition systems, where reliable isolation is critical for safety and performance.

Product Benefits

The ADUM2281ARIZ-RL provides designers with a solution that not only enhances system reliability through electrical isolation but also simplifies PCB layout due to its small footprint. Its high data rate and robust operating temperature range make it a versatile choice for a wide range of industrial and commercial applications. The integration of Analog Devices Inc.'s trusted iCoupler® technology ensures that this digital isolator can deliver consistent performance while meeting stringent safety requirements.

With the ADUM2281ARIZ-RL, engineers can expect a high-quality, reliable component that underscores Analog Devices Inc.'s commitment to innovation and excellence in the field of electrical isolation and signal integrity.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3592 $61.0288
33+ $3.5768 $118.0344
50+ $3.4652 $173.2600
69+ $3.3534 $231.3846
90+ $3.2415 $291.7350
120+ $2.9062 $348.7440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess