EN
  • EN
  • DE

ADUM2400BRWZ-RL

Part No ADUM2400BRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5KV 4CH GEN PURP 16SOIC / Digital Isolator CMOS 4-CH 10Mbps 16-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Isolation Voltage 5000Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Max) 50ns, 50ns
Pulse Width Distortion (Max) 3ns
Rise and Fall Time 2.5ns, 2.5ns
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 16-SOIC
Win Source Part Number 009502-ADUM2400BRWZ-RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADuM2400
Introduction Date October 05, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADUM2400BRWZ-RL CAD Model

Description

ADUM2400BRWZ-RL: A High-Performance Digital Isolator from Analog Devices Inc.

The ADUM2400BRWZ-RL, manufactured by Analog Devices Inc., is a cutting-edge digital isolator that offers a robust solution for applications requiring high-speed digital signal isolation. This component is particularly designed for systems that demand stringent electromagnetic compatibility (EMC) and safety standards, making it an ideal choice for industrial, medical, and automotive applications.

Featuring Analog Devices' proprietary iCoupler® technology, the ADUM2400BRWZ-RL provides four independent isolation channels in a wide-body 16-lead SOIC package. This technology employs magnetic coupling with a silicon dioxide (SiO2) insulation barrier to achieve high data rates of up to 25 Mbps while maintaining a high level of electrical isolation between input and output sides. The isolator is capable of withstanding isolation voltages up to 2500 Vrms for 1 minute, ensuring reliable performance in harsh electrical environments.

One of the key advantages of the ADUM2400BRWZ-RL is its ease of implementation. The device does not require any external components for operation, which simplifies the design process and accelerates time to market. Furthermore, it operates over a wide supply voltage range of 3.0 V to 5.5 V, accommodating various system power levels without the need for additional level shifting.

The ADUM2400BRWZ-RL also prioritizes safety, having been certified by recognized international safety standards such as UL, CSA, VDE, and CQC. This ensures that the device meets the stringent requirements for insulation and safety necessary for user protection and system reliability.

Additionally, the device's low power consumption, high data integrity, and immunity to electromagnetic interference (EMI) make it an efficient solution for isolating SPI, I2C, RS-232, RS-485/422, and other digital communication interfaces. The lead-free and RoHS-compliant package also reflects Analog Devices' commitment to environmental sustainability.

In summary, the ADUM2400BRWZ-RL from Analog Devices Inc. is a high-performance, reliable, and safe digital isolator that provides an excellent solution for designers looking to integrate isolation in their digital communication systems. Its robust design and compliance with safety standards make it a versatile component suitable for a wide array of applications.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4303 $59.7333
23+ $5.0799 $116.8377
36+ $4.9048 $176.5728
51+ $4.5544 $232.2744
66+ $4.3793 $289.0338
83+ $4.2041 $348.9403
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,300 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess