EN
  • EN
  • DE

SL15300EZC-58AHT

Part No SL15300EZC-58AHT
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 325205-SL15300EZC-58AHT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SL15300EZC-58AHT CAD Model

Description

The SL15300EZC-58AHT, manufactured by Silicon Labs, is a specialized integrated circuit designed for signal isolation. As a member of Silicon Labs' isolation product family, it likely serves as a digital isolator, providing robust electrical isolation between different voltage domains. This functionality is crucial in applications requiring safety, noise immunity, or protection from ground loops.

Applications

  • Industrial Automation: Used to isolate control signals in industrial equipment, protecting sensitive electronics from high voltages and noise.
  • Motor Control: Implements isolation in motor drives, ensuring safe operation and preventing interference.
  • Power Supplies: Provides isolation between the primary and secondary sides of power supplies, ensuring safety and regulatory compliance.
  • Medical Equipment: Crucial for patient safety in medical devices, isolating sensitive electronics from potentially hazardous voltages.
  • Automotive Systems: Used in electric vehicles (EVs) and hybrid electric vehicles (HEVs) to isolate high-voltage battery systems from low-voltage control circuits.

Features

  • Galvanic Isolation: Provides electrical isolation between input and output channels, protecting circuits from high voltages.
  • High Data Transfer Rate: Supports high-speed data communication across the isolation barrier.
  • Low Power Consumption: Designed for efficient operation, minimizing energy usage.
  • Robust Noise Immunity: Offers excellent resistance to electrical noise, ensuring reliable signal transmission.
  • Compact Package: Available in a small form factor suitable for space-constrained applications.

Benefits

  • Enhanced Safety: Protects users and equipment from hazardous voltages.
  • Improved System Reliability: Prevents ground loops and reduces noise, enhancing overall system performance.
  • Regulatory Compliance: Meets stringent safety standards for electrical isolation.
  • Simplified System Design: Enables flexible system architectures by isolating different voltage domains.
  • Increased Performance: Enables higher data rates and more reliable communication in noisy environments.

The SL15300EZC-58AHT likely utilizes Silicon Labs' capacitive isolation technology, providing a robust and reliable isolation barrier. The '58AHT' likely refers to specific performance characteristics, packaging, or temperature grade of the device. While consulting the official datasheet is essential for detailed specifications, the product designation and Silicon Labs' expertise indicate a high-performance digital isolator suitable for a wide range of industrial, medical, and automotive applications.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess